Sedis Company Ltd Roller Chains 7NIN9B01A00

Description
Chain 08B1 Alpha SS 1/2" simplex, 5m
Request a Quote
Description
Chain 08B1 Alpha SS 1/2" simplex, 5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Chains - 1617293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Chains
1617293
Roller Chains 1617293
Chain 08B1 Alpha SS 1/2" simplex, 5m

Chain 08B1 Alpha SS 1/2" simplex, 5m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Chain
Product Number 1617293
Product Name Roller Chains
Material Stainless Steel; Stainless steel
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 6125133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Welded Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Pitch 2.61 to 4 inch (66.27 to 102 mm)
Maximum Allowable Load 2500 to 102 lbs (1134 to 46.08 kg)
# of Strands Single
View Details
Renold Hydro-Service -  - Renold Canada
Specs
Material Steel / Hardened Steel
ANSI Pitch 25 (1/4"); 35 (3/8"); 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4"); 120 (1 1/2"); 140 (1 3/4"); 160 (2")
ISO BS/DIN Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
View Details