Sedis Company Ltd Roller Chains 207NIN9B01A00

Description
Chain 08B2 Alpha SS 1/2" duplex, 5m
Request a Quote
Description
Chain 08B2 Alpha SS 1/2" duplex, 5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Chains - 1617295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Chains
1617295
Roller Chains 1617295
Chain 08B2 Alpha SS 1/2" duplex, 5m

Chain 08B2 Alpha SS 1/2" duplex, 5m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Chain
Product Number 1617295
Product Name Roller Chains
Material Stainless Steel; Stainless steel
Unlock Full Specs
to access all available technical data

Similar Products

Agricultural Roller Chain Attachments -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Agricultural Chain
Features Attachment Chain
# of Strands Single
View Details
3/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.3750 inch (9.52 mm)
Tensile Strength 136 lbs (61.68 kg)
View Details
Roller Chains - 1463774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
View Details
LINK CHAIN - RC25SS-230 - W.M. Berg
Specs
Material Stainless Steel
Chain Class / Application Power Transmission Chain
Chain Pitch 0.2500 inch (6.35 mm)
View Details