Sedis Company Ltd Roller Chains 13NIN9B01A00

Description
Chain 12B1 Alpha SS 3/4" simplex, 5m
Request a Quote
Description
Chain 12B1 Alpha SS 3/4" simplex, 5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Chains - 1617302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Chains
1617302
Roller Chains 1617302
Chain 12B1 Alpha SS 3/4" simplex, 5m

Chain 12B1 Alpha SS 3/4" simplex, 5m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Chain
Product Number 1617302
Product Name Roller Chains
Material Stainless Steel; Stainless steel
Unlock Full Specs
to access all available technical data

Similar Products

0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Cast Iron Chain C102B-K2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 4 inch (102 mm)
Maximum Allowable Load 4000 lbs (1814 kg)
View Details
Roller Chains - 1830871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel lube free
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Corrosion Resistant Roller Chain -  - Diamond Chain Company
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Power Transmission Chain
Features O-ring Chain (optional feature)
View Details