Sedis Company Ltd Roller Chains 11N7B01A00

Description
Chain 10B1 Alpha 5/8" simplex, 5m
Request a Quote
Description
Chain 10B1 Alpha 5/8" simplex, 5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Chains - 1617296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Chains
1617296
Roller Chains 1617296
Chain 10B1 Alpha 5/8" simplex, 5m

Chain 10B1 Alpha 5/8" simplex, 5m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Chain
Product Number 1617296
Product Name Roller Chains
Material Steel / Hardened Steel; Carbon steel
Unlock Full Specs
to access all available technical data

Similar Products

Sharp Top Chain And Attachment -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Engineering Steel Chain
Chain Pitch 2.61 inch (66.27 mm)
Features Attachment Chain
View Details
Roller Chains - 6125098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM220 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
Stainless Steel Roller Chains - 40SS - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Material Stainless Steel
Chain Pitch 0.5000 inch (12.7 mm)
Rollers Rollers
View Details