LTS wireless systems allow you to monitor areas where it is difficult to set up a standard camera. The W203E1 is an indoor mini wireless camera and receiver combination that allows you to monitor an area through a TV or a monitor. You can also attach the receiver to a VCR or DVR to record the video files. The receiver can support up to 4 wireless cameras (at 4 different frequency channels) and will allow you to view them one at a time manually. It can receive signals from the cameras from a distance of up to 300 feet line of sight. It has an audio receiver so that you can hear as well as see what is happening. The wireless camera is extremely small. It fits in the palm of your hand and is easy to conceal so that you can monitor an area without the camera being detected. With a built-in microphone, the camera can send audio as well as video to the receiver. The transmitting frequency of the camer can be manually adjusted to avoid interference with other wireless cameras in use.
Features:
2.4GHz Wireless technology
328 Ft. of transmission line of sight
4 Channels available to avoid interference
Camera transmission frequency manually adjustable
Micro-size camera for discreet observation and portability, perfect for covert surveillance
380 TV lines resolution, CMOS Imaging sensor
6mm fixed lens, 3.0 Lux, F1.2
Clear color video images
Built-in microphone for audio monitoring
Product Specification
Transmission Frequency
ISM 2.4GHz~2.483GHz 4CH
Modulation Mode
FM
Non-obstructed Effective Range
328FT
Operating Temperature
-10oC~ +50oC (+14oF~ +122oF)
Storage Temperature
-20oC~ +60oC (-4oF~ +140oF)
Operating Humidity
85%RH
CAMERA
TV System NTSC
Effective Pixels 510(H) x 492(V)
Image Device 1/3" OmnVision CMOS
Horizontal Definition 380TV Line
Angular Field of View 45° (f=6mm)
Minimum Illumination 3.0 Lux, F1.2
Scanning Frequency 15.734KHz (H) / 60Hz (V)
Power Supply DC 8V, 500mA
Dim
LTS wireless systems allow you to monitor areas where it is difficult to set up a standard camera. The W203E1 is an indoor mini wireless camera and receiver combination that allows you to monitor an area through a TV or a monitor. You can also attach the receiver to a VCR or DVR to record the video files. The receiver can support up to 4 wireless cameras (at 4 different frequency channels) and will allow you to view them one at a time manually. It can receive signals from the cameras from a distance of up to 300 feet line of sight. It has an audio receiver so that you can hear as well as see what is happening. The wireless camera is extremely small. It fits in the palm of your hand and is easy to conceal so that you can monitor an area without the camera being detected. With a built-in microphone, the camera can send audio as well as video to the receiver. The transmitting frequency of the camer can be manually adjusted to avoid interference with other wireless cameras in use.
Features:
- 2.4GHz Wireless technology
- 328 Ft. of transmission line of sight
- 4 Channels available to avoid interference
- Camera transmission frequency manually adjustable
- Micro-size camera for discreet observation and portability, perfect for covert surveillance
- 380 TV lines resolution, CMOS Imaging sensor
- 6mm fixed lens, 3.0 Lux, F1.2
- Clear color video images
- Built-in microphone for audio monitoring
|
Product Specification |
| Transmission Frequency | ISM 2.4GHz~2.483GHz 4CH |
| Modulation Mode | FM |
| Non-obstructed Effective Range | 328FT |
| Operating Temperature | -10oC~ +50oC (+14oF~ +122oF) |
| Storage Temperature | -20oC~ +60oC (-4oF~ +140oF) |
| Operating Humidity | 85%RH |
| |
|
CAMERA |
| TV System | NTSC |
| Effective Pixels | 510(H) x 492(V) |
| Image Device | 1/3" OmnVision CMOS |
| Horizontal Definition | 380TV Line |
| Angular Field of View | 45° (f=6mm) |
| Minimum Illumination | 3.0 Lux, F1.2 |
| Scanning Frequency | 15.734KHz (H) / 60Hz (V) |
| Power Supply | DC 8V, 500mA |
| Dim |