Wireless IEEE 802.11b/g -30 pcs. IR LEDs
Simultaneous MPEG-4 and Motion JPEG
Built-in microphone for synchronized audio
Up to 30 FPS in VGA resolution
Live video and audio via 3G mobile phone
Motion detection alerts via email and FTP
View and record live video from anywhere
Support Mini SD card Wireless IP Wifi Camera Additional Information
Image Sensor
1/3 inch
Auto Iris
No
Lens Type
Fixed
Max Video Resolution
0.3 Megapixel (640x480)
Video Compression
MJPEG, MPEG-4
Audio Capable
No
Weather Proof
No
Local Storage
No
Infrared
Yes
Day / Night (Low Lux)
No
Tamper Detection
No
Max Frames Per Second
Up to 30 FPS
Manufacturer
LTS
- Wireless IEEE 802.11b/g -30 pcs. IR LEDs
- Simultaneous MPEG-4 and Motion JPEG
- Built-in microphone for synchronized audio
- Up to 30 FPS in VGA resolution
- Live video and audio via 3G mobile phone
- Motion detection alerts via email and FTP
- View and record live video from anywhere
- Support Mini SD card
Wireless IP Wifi Camera Additional Information
| Image Sensor | 1/3 inch |
| Auto Iris | No |
| Lens Type | Fixed |
| Max Video Resolution | 0.3 Megapixel (640x480) |
| Video Compression | MJPEG, MPEG-4 |
| Audio Capable | No |
| Weather Proof | No |
| Local Storage | No |
| Infrared | Yes |
| Day / Night (Low Lux) | No |
| Tamper Detection | No |
| Max Frames Per Second | Up to 30 FPS |
| Manufacturer | LTS |