1/4” Sony Super HAD CCD
420 TV Line
3.6mm Fixed Lens
12 IR LED, 0 Lux (IR On)
60 FT. IR Distance
IP66 Water Resistance
DC 12V, 500mA
Mounting Bracket Included
Small Form Factor Image Pick-up Device 1/3” Sony Super HAD CCD Signal System NTSC Effective Pixels 510(H) x 492(V) Horizontal Resolution 420 TV Lines Minimum Illumination 0 Lux (12 Pieces IR LED On) S/N Ratio More than 48 dB Electronic Shutter 1/60~1/100,000 sec Lens 3.6mm Fixed Lens GAMMA 0.45 Video Output 1.0 Vp-p 75 Ω, Negative Power Supply DC 12V
Power Consumption 500mA IR Distance 60 FT.
Compact IR CCD Bullet Camera SCB819 Additional Information
Color Video
Yes
Infrared
Yes
Use
Outdoor
Lens Type
Fixed
Weather Rating
No
Wide Dynamic Range
No
Day / Night (Low Lux)
No
Vandalproof
No
Long Range
No
Manufacturer
N/A
You may also be interested in the following product(s) 2 Channel Budget CCTV System Bundle
- 1/4” Sony Super HAD CCD
- 420 TV Line
- 3.6mm Fixed Lens
- 12 IR LED, 0 Lux (IR On)
- 60 FT. IR Distance
- IP66 Water Resistance
- DC 12V, 500mA
- Mounting Bracket Included
- Small Form Factor
| Image Pick-up Device | 1/3” Sony Super HAD CCD |
| Signal System | NTSC |
| Effective Pixels | 510(H) x 492(V) |
| Horizontal Resolution | 420 TV Lines |
| Minimum Illumination | 0 Lux (12 Pieces IR LED On) |
| S/N Ratio | More than 48 dB |
| Electronic Shutter | 1/60~1/100,000 sec |
| Lens | 3.6mm Fixed Lens |
| GAMMA | 0.45 |
| Video Output | 1.0 Vp-p 75 Ω, Negative |
| Power Supply | DC 12V |
| Power Consumption | 500mA |
| IR Distance | 60 FT. |
Compact IR CCD Bullet Camera SCB819 Additional Information
| Color Video | Yes |
| Infrared | Yes |
| Use | Outdoor |
| Lens Type | Fixed |
| Weather Rating | No |
| Wide Dynamic Range | No |
| Day / Night (Low Lux) | No |
| Vandalproof | No |
| Long Range | No |
| Manufacturer | N/A |
You may also be interested in the following product(s)
2 Channel Budget CCTV System Bundle