The 8 Channel Budget Plus CCTV System provides an extra nudge while still maintaining a budget. This system is prefect for small business owners looking to provide heightened video resolution at multiple locations. This system comes with four indoor SCD608 cameras, four outdoor SCB603 cameras, and a D2308SE DVR headend.
The SCD608 indoor camera has a sleek design to make it as unintrusive as possible while still providing quality images. The SCB603 camera boasts an impressive 0 lux night mode allowing the capturing of video in complete darkness up to 75 feet away. Both cameras capture up to 480 TV lines of resolution.
The D2308SE DVR supports a VGA display resolution output of 1280x1024 which allows multiple feeds to be displayed on screen at once or, with the auto-sequencer, several different full frame feeds in a cycle. The DVR provided with this system comes standard with a 500GB hard drive. With the purchase of this DVR, you can also download a free iPhone, Google phone, or Windows phone app to remotely view you video footage on the go.
As always, system customization is welcomed by calling toll free: 1-866-414-2553
|
System Name | 8 Channel Budget Plus |
|
DVR (Hard Drive Capacity) | D2308SE (500GB) |
|
Cameras | SCD608 x4 and SCB603 x4 |
|
Cable | LTAC2031 x1 |
|
Connectors | LTA1001 x16 |
|
Power | 1209A-D9 |
|
Pigtails | LTA2004 x8 |
|
Extra Acc. | none |
There's no need to search! The products in this security camera system are shown just to the right under the heading "Related Products."
*Except the Hard Drive, which is an option on the DVR product page
| Security Camera Warehouse | |
|---|---|
| Product Category | Closed Circuit Television Systems |
| Product Number | 8 Channel Budget Plus CCTV System |