The 8 Channel Budget CCTV System is a great match for small business owners looking to secure their investments while sticking to a budget. This system comes with four indoor SCD803 cameras, four outdoor SCB819 cameras, and a D7X08 (500GB) standalone DVR headend.
The SCD803 camera takes up very little space and is domed to prevent it from being tampered with. It is a great device for the price. The SCB819 bullet camera has 12 built in IR LEDs that allow image pickup in darkness from 60 feet away. It has been designed to resist the elements making it an ideal outdoor camera. Both cameras offer 420 TV lines of resolution.
The D7X08 DVR allows multiple feeds to be displayed on screen at once or a single, full screen image cycling through the feeds. The DVR in this system comes standard with a 500 GB hard drive to maximize video length while allowing for higher quality images. With the purchase of this DVR, you can also download a free iPhone, Google phone, or Windows phone app to remotely view you video footage on the go.
As with all of our systems, customization is welcomed by calling toll free: 1-866-414-2553
|
System Name | 8 Channel Budget |
|
DVR (Hard Drive Capacity) | D7x08 (500GB) |
|
Cameras | SCD803 x4 and SCB819 x4 |
|
Cable | LTAC2031B x1 |
|
Connectors | LTA1001 x16 |
|
Power | 1209A-D9P |
|
Pigtails | LTA2004 x8 |
|
Extra Acc. | none |
There's no need to search! The products in this security camera system are shown just to the right under the heading "Related Products."
*Except the Hard Drive, which is an option on the DVR product page
| Security Camera Warehouse | |
|---|---|
| Product Category | Closed Circuit Television Systems |
| Product Number | 8 Channel Budget CCTV System |