If you are on a budget but need to cover more places at once, this is a great system for you. The 4 Channel Budget CCTV system works well for both home and small business locations. The system comes complete with two outdoor SCB819 cameras, two indoor SCD803 cameras, and a D7904 (320GB) DVR.
The SCD803 indoor camera is a great device for the price. It not only takes up very little space; it is domed to provide tamper protection. The SCB819 bullet camera is weather proof and has 12 built in IR LEDs that can pickup at least 60 ft away. Both cameras provide 420 TV lines of resolution.
The D7904 DVR supports a VGA display resolution output of 1280x1024 which allows multiple feeds to be displayed on screen at once. With the purchase of this DVR, you can also download a free iPhone, Google phone, or Windows phone app to remotely view you video footage on the go.
As always, system customization is welcomed by calling toll free: 1-866-414-2553.
|
System Name | 4 Channel Budget |
|
DVR (Hard Drive Capacity) | D7904 (320GB) |
|
Cameras | SCD803 x2 and SCB819 x2 |
|
Cable | LTAC2060 x2 and LTAC2125 x2 |
|
Connectors | none |
|
Power | CPA2A |
|
Pigtails | none |
|
Extra Acc. | none |
There's no need to search! The products in this security camera system are shown just to the right under the heading "Related Products."
*Except the Hard Drive, which is an option on the DVR product page
| Security Camera Warehouse | |
|---|---|
| Product Category | Closed Circuit Television Systems |
| Product Number | 4 Channel Budget CCTV System |