Medium to large sized businesses that need higher quality images while maintaining a budget will find the 24 Channel Budget Plus CCTV system a great match for them. This system comes with twelve outdoor SCB603 Cameras, twelve indoor SCD608 cameras, and a PC based PCB-24A DVR system.
The SCD 608 camera has a slick design allowing it to be installed out of the way. The SCB603 outdoor camera has an impressive night mode. When the lights go out, the 24 built in IR LEDs kick on allowing image capture in total darkness. Both cameras capture video at 480 TV lines of resolution.
The PCB-24A is a PC engineered to serve as a DVR. The system has the capability of recording 720 frames per second total over all of the inputs. The system also comes standard with two separate hard drives. One hard drive is dedicated to the operating system and the other is used to store the video footage. This failsafe helps ensure that if the operating system goes down, the footage will not be compromised. This PC based DVR comes standard with a 1 TB hard drive as well as video watermark capabilities, a DVD burner, and remote viewing capabilities.
As always, system customization is welcomed by calling toll free: 1-866-414-2553.
|
System Name | 24 Channel Budget Plus |
|
DVR (Hard Drive Capacity) | PCB-24A |
|
Cameras | SCD608 x 12 + SCB603 x 12 |
|
Cable | LTAC2033 x 2 |
|
Connectors | LTA1001 x 48 |
|
Power | 1215A-D10 x 2 |
|
Pigtails | LTA2004 x 24 |
|
Extra Acc. | none |
There's no need to search! The products in this security camera system are shown just to the right under the heading "Related Products."
| Security Camera Warehouse | |
|---|---|
| Product Category | Closed Circuit Television Systems |
| Product Number | 24 Channel Budget Plus CCTV System |