The 24 Channel Budget CCTV System is ideal for medium to large sized businesses looking for an affordable camera solution. This system comes with twelve indoor SCB819 cameras, twelve outdoor SCD803 cameras, and a PC based PCB-24A DVR system with an expandable 1TB of hard recording space.
The SCD803 indoor camera is a great budget camera which prevents tampering and fits almost anywhere. The SCB819 bullet camera has 12 IR LEDs to allow low light video capture up to 60 feet away. It is also weather proof allowing it to be placed where ever it is necessary. Both cameras capture 420 TV lines of resolution.
The PCB-24A is a PC designed specifically to serve as a DVR. The system can record a total of 720 frames per second across all inputs to allow for higher frame rate surveillance footage. This device also has two separate hard drives to store data for the PC and a 1TB drive dedicated to storing video. This ensures that a PC failure will not result in the loss of video. Other system features include video watermarks, a backup DVD burner, and remote viewing capabilities.
If you would like to customize this system, please give us a call at: 1-866-414-2553
|
System Name | 24 Channel Budget |
|
DVR (Hard Drive Capacity) | PCB-24A |
|
Cameras | SCD803 x12 + SCB819 x 12 |
|
Cable | LTAC2033 x2 |
|
Connectors | LTA1001 x 48 |
|
Power | 1215A-D10 x 2 |
|
Pigtails | LTA2004 x 24 |
|
Extra Acc. | none |
There's no need to search! The products in this security camera system are shown just to the right under the heading "Related Products."
| Security Camera Warehouse | |
|---|---|
| Product Category | Closed Circuit Television Systems |
| Product Number | 24 Channel Budget CCTV System |