This system is for the small to medium sized business that needs better cameras to cover several areas while keeping costs to a minimum. This system provides six indoor SCD608 cameras, six outdoor SCB603 cameras, and a D2316ME DVR system. The DVR has 16 channels of video input allowing for easy future expansions.
The SCD608 indoor camera sports a slender design which conveniently fits into tight places so it does not detract from conducting business. The SCB603 camera has an impressive 0 lux rating allowing it to see 75 feet in total darkness as well as being resistant to the harsh elements. Both cameras record 480 TV lines of video resolution.
The D2316ME DVR supports a display resolution output of 1280x1024. This will allow for many different feeds to be viewed at the same time. With this DVR it is also possible to view a single, full screen frame that toggles to different feeds. With the purchase of this DVR, you can also download a free iPhone, Google phone, or Windows phone app to remotely view you video footage.
All of our systems can be customized by calling toll free: 1-866-414-2553
|
System Name | 12 Channel Budget Plus |
|
DVR (Hard Drive Capacity) | D2316ME (1TB) |
|
Cameras | SCD608 x6 and SCB603 x6 |
|
Cable | LTAC2033 x1 |
|
Connectors | LTA1001 x24 |
|
Power | 1215A-D10 |
|
Pigtails | LTA2004 x12 |
|
Extra Acc. | none |
There's no need to search! The products in this security camera system are shown just to the right under the heading "Related Products."
*Except the Hard Drive, which is an option on the DVR product page
| Security Camera Warehouse | |
|---|---|
| Product Category | Closed Circuit Television Systems |
| Product Number | 12 Channel Budget Plus CCTV System |