SeCoS Halbleitertechnologie GmbH TRANSISTORS - Transistors (BJT) - Single - 2SD602A-Q 2SD602A-Q

Description
Manufacturer: SECOS Win Source Part Number: 1126608-2SD602A-Q Manufacturer Homepage: www.secosgmbh.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: SECOS Win Source Part Number: 1126608-2SD602A-Q Manufacturer Homepage: www.secosgmbh.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD602A-Q - 1126608-2SD602A-Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD602A-Q
1126608-2SD602A-Q
TRANSISTORS - Transistors (BJT) - Single - 2SD602A-Q 1126608-2SD602A-Q
Manufacturer: SECOS Win Source Part Number: 1126608-2SD602A-Q Manufacturer Homepage: www.secosgmbh.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: SECOS
Win Source Part Number: 1126608-2SD602A-Q
Manufacturer Homepage: www.secosgmbh.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1126608-2SD602A-Q
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD602A-Q
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
IGBT Modules - 6MS24017E33W32859NOSA1 - VAST STOCK CO., LIMITED
View Details
2 suppliers