No. of Outputs:3 Output; Power Rating (Covection Cooling):10.8W; Power Supply Output Type:Fixed; Output Voltage - Output 1:6V; Output Current - Output 1:200mA; Output Voltage - Output 2:12V; Output Current - Output 2:400mA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Lightning Protection Systems |
| Product Number | 74R2745 |
| Product Name | No. Of Outputs Seco-Larm |