Seco-Larm USA, Inc. Key Switch, Spst, 2A, 12Vdc, Solder; Product Range Seco-Larm SS-095-1H2

Description
KEY SWITCH, SPST, 2A, 12VDC, SOLDER; Product Range:-; Contact Configuration:SPST; Switch Operation:(On)-Off; Switch Terminals:Solder Lug; Contact Current Max:2A; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Angle of Throw:
Datasheet
Description
KEY SWITCH, SPST, 2A, 12VDC, SOLDER; Product Range:-; Contact Configuration:SPST; Switch Operation:(On)-Off; Switch Terminals:Solder Lug; Contact Current Max:2A; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Angle of Throw:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switch, Spst, 2A, 12Vdc, Solder; Product Range Seco-Larm - 32T0249 - Newark, An Avnet Company
Chicago, IL, United States
Key Switch, Spst, 2A, 12Vdc, Solder; Product Range Seco-Larm
32T0249
Key Switch, Spst, 2A, 12Vdc, Solder; Product Range Seco-Larm 32T0249
KEY SWITCH, SPST, 2A, 12VDC, SOLDER; Product Range:-; Contact Configuration:SPST; Switch Operation:(On)-Off; Switch Terminals:Solder Lug; Contact Current Max:2A; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Angle of Throw:

KEY SWITCH, SPST, 2A, 12VDC, SOLDER; Product Range:-; Contact Configuration:SPST; Switch Operation:(On)-Off; Switch Terminals:Solder Lug; Contact Current Max:2A; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Angle of Throw:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 32T0249
Product Name Key Switch, Spst, 2A, 12Vdc, Solder; Product Range Seco-Larm
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Selector Switch Heads - 1881164 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details