Seco-Larm USA, Inc. Keypad, 1,000 Users (Up To 998 Users And 2 Duress Users), User Code Length 46 Digits, 918 Vdc Operation, Low Current Draw 105Ma Max., Form C Relay Output 2A@12Vdc, Adjustable Output Time 0.599S, Or... SK-1612-SDQ

Description
Keypad, 1,000 Users (up to 998 users and 2 duress users), User code length 46 digits, 918 VDC Operation, low current draw 105mA max., Form C relay output 2A@12VDC, Adjustable output time 0.599s, or toggle, Built-in tamper
Description
Keypad, 1,000 Users (up to 998 users and 2 duress users), User code length 46 digits, 918 VDC Operation, low current draw 105mA max., Form C relay output 2A@12VDC, Adjustable output time 0.599s, or toggle, Built-in tamper

Suppliers

Company
Product
Description
Supplier Links
Keypad, 1,000 Users (Up To 998 Users And 2 Duress Users), User Code Length 46 Digits, 918 Vdc Operation, Low Current Draw 105Ma Max., Form C Relay Output 2A@12Vdc, Adjustable Output Time 0.599S, Or... - 33AK0698 - Newark, An Avnet Company
Chicago, IL, United States
Keypad, 1,000 Users (Up To 998 Users And 2 Duress Users), User Code Length 46 Digits, 918 Vdc Operation, Low Current Draw 105Ma Max., Form C Relay Output 2A@12Vdc, Adjustable Output Time 0.599S, Or...
33AK0698
Keypad, 1,000 Users (Up To 998 Users And 2 Duress Users), User Code Length 46 Digits, 918 Vdc Operation, Low Current Draw 105Ma Max., Form C Relay Output 2A@12Vdc, Adjustable Output Time 0.599S, Or... 33AK0698
Keypad, 1,000 Users (up to 998 users and 2 duress users), User code length 46 digits, 918 VDC Operation, low current draw 105mA max., Form C relay output 2A@12VDC, Adjustable output time 0.599s, or toggle, Built-in tamper

Keypad, 1,000 Users (up to 998 users and 2 duress users), User code length 46 digits, 918 VDC Operation, low current draw 105mA max., Form C relay output 2A@12VDC, Adjustable output time 0.599s, or toggle, Built-in tamper

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 33AK0698
Product Name Keypad, 1,000 Users (Up To 998 Users And 2 Duress Users), User Code Length 46 Digits, 918 Vdc Operation, Low Current Draw 105Ma Max., Form C Relay Output 2A@12Vdc, Adjustable Output Time 0.599S, Or...
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.4862 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details