SEC America, LLC Trailer Electrical Interfaces UTC 2412RV

Description
UTC 2412-RV is an electrical interface between a NATO 24 Volt towing vehicle and a 12 Volt North American civilian RV trailer. UTC 2412-RV provides 6 independent circuits capable of supplying a total power of 800 Watts at 12 Volts through a 7 position blade connector. This power application to the trailer circuits is achieved through the same connector pins conventionally designated for their respective functions. The interface's compatible connectivity translates into effortless installation. UTC 2412-RV is compact and lightweight at only 15 pounds. It has a flat profile making mounting practical to either towing vehicle or trailer. Input #1 24 Volts 12 Pin NATO (MS 75021-1) Input #2 N/A Output 12 Volts 7 Pin RV Although our stock models cover many trailer electrical interface requirements, SEC America, LLC will design and manufacture interfaces to custom and exacting specifications. Our experienced and qualified engineering staff is ready to match a design to specific physical and electrical requirements.
Datasheet
Description
UTC 2412-RV is an electrical interface between a NATO 24 Volt towing vehicle and a 12 Volt North American civilian RV trailer. UTC 2412-RV provides 6 independent circuits capable of supplying a total power of 800 Watts at 12 Volts through a 7 position blade connector. This power application to the trailer circuits is achieved through the same connector pins conventionally designated for their respective functions. The interface's compatible connectivity translates into effortless installation. UTC 2412-RV is compact and lightweight at only 15 pounds. It has a flat profile making mounting practical to either towing vehicle or trailer. Input #1 24 Volts 12 Pin NATO (MS 75021-1) Input #2 N/A Output 12 Volts 7 Pin RV Although our stock models cover many trailer electrical interface requirements, SEC America, LLC will design and manufacture interfaces to custom and exacting specifications. Our experienced and qualified engineering staff is ready to match a design to specific physical and electrical requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trailer Electrical Interfaces - UTC 2412RV - SEC America, LLC
South Burlington, VT, USA
Trailer Electrical Interfaces
UTC 2412RV
Trailer Electrical Interfaces UTC 2412RV
UTC 2412-RV is an electrical interface between a NATO 24 Volt towing vehicle and a 12 Volt North American civilian RV trailer. UTC 2412-RV provides 6 independent circuits capable of supplying a total power of 800 Watts at 12 Volts through a 7 position blade connector. This power application to the trailer circuits is achieved through the same connector pins conventionally designated for their respective functions. The interface's compatible connectivity translates into effortless installation. UTC 2412-RV is compact and lightweight at only 15 pounds. It has a flat profile making mounting practical to either towing vehicle or trailer. Input #1 24 Volts 12 Pin NATO (MS 75021-1) Input #2 N/A Output 12 Volts 7 Pin RV Although our stock models cover many trailer electrical interface requirements, SEC America, LLC will design and manufacture interfaces to custom and exacting specifications. Our experienced and qualified engineering staff is ready to match a design to specific physical and electrical requirements.

UTC 2412-RV is an electrical interface between a NATO 24 Volt towing vehicle and a 12 Volt North American civilian RV trailer. UTC 2412-RV provides 6 independent circuits capable of supplying a total power of 800 Watts at 12 Volts through a 7 position blade connector. This power application to the trailer circuits is achieved through the same connector pins conventionally designated for their respective functions. The interface's compatible connectivity translates into effortless installation. UTC 2412-RV is compact and lightweight at only 15 pounds. It has a flat profile making mounting practical to either towing vehicle or trailer.

Input #1

  • 24 Volts
  • 12 Pin NATO
    (MS 75021-1)

Input #2

  • N/A

Output

  • 12 Volts
  • 7 Pin RV

Although our stock models cover many trailer electrical interface requirements, SEC America, LLC will design and manufacture interfaces to custom and exacting specifications. Our experienced and qualified engineering staff is ready to match a design to specific physical and electrical requirements.

Supplier's Site Datasheet

Technical Specifications

  SEC America, LLC
Product Category Power Supplies
Product Number UTC 2412RV
Product Name Trailer Electrical Interfaces
Type DC-DC Converter
Applications NATO 24 Volt towing vehicle and a 12 Volt North American civilian RV trailer
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data