SEC America, LLC Trailer Electrical Interfaces UTC 2412B

Description
UTC 2412B is an electrical interface between a European 24 Volt commercial towing vehicle and a 12 Volt North American trailer. UTC 2412B provides 6 independent circuits capable of supplying a total power of 800 Watts at 12 Volts. This power application to the trailer ABS system and its various lighting circuits is achieved through the same trailer connector pins conventionally designated for their respective functions. The interface's compatible connectivity translates into no requirement for hard wiring and effortless installation. UTC 2412B is compact and lightweight at only 15 pounds. UTC 2412B has a flat profile making mounting practical to either the towing vehicle chassis or the front face of the trailer. Input #1 24 Volts 7 Pin SAE 560 Input #2 N/A Output 12 Volts 7 Pin SAE 560 Although our stock models cover many trailer electrical interface requirements, SEC America, LLC will design and manufacture interfaces to custom and exacting specifications. Our experienced and qualified engineering staff is ready to match a design to specific physical and electrical requirements.
Datasheet
Description
UTC 2412B is an electrical interface between a European 24 Volt commercial towing vehicle and a 12 Volt North American trailer. UTC 2412B provides 6 independent circuits capable of supplying a total power of 800 Watts at 12 Volts. This power application to the trailer ABS system and its various lighting circuits is achieved through the same trailer connector pins conventionally designated for their respective functions. The interface's compatible connectivity translates into no requirement for hard wiring and effortless installation. UTC 2412B is compact and lightweight at only 15 pounds. UTC 2412B has a flat profile making mounting practical to either the towing vehicle chassis or the front face of the trailer. Input #1 24 Volts 7 Pin SAE 560 Input #2 N/A Output 12 Volts 7 Pin SAE 560 Although our stock models cover many trailer electrical interface requirements, SEC America, LLC will design and manufacture interfaces to custom and exacting specifications. Our experienced and qualified engineering staff is ready to match a design to specific physical and electrical requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trailer Electrical Interfaces - UTC 2412B - SEC America, LLC
South Burlington, VT, USA
Trailer Electrical Interfaces
UTC 2412B
Trailer Electrical Interfaces UTC 2412B
UTC 2412B is an electrical interface between a European 24 Volt commercial towing vehicle and a 12 Volt North American trailer. UTC 2412B provides 6 independent circuits capable of supplying a total power of 800 Watts at 12 Volts. This power application to the trailer ABS system and its various lighting circuits is achieved through the same trailer connector pins conventionally designated for their respective functions. The interface's compatible connectivity translates into no requirement for hard wiring and effortless installation. UTC 2412B is compact and lightweight at only 15 pounds. UTC 2412B has a flat profile making mounting practical to either the towing vehicle chassis or the front face of the trailer. Input #1 24 Volts 7 Pin SAE 560 Input #2 N/A Output 12 Volts 7 Pin SAE 560 Although our stock models cover many trailer electrical interface requirements, SEC America, LLC will design and manufacture interfaces to custom and exacting specifications. Our experienced and qualified engineering staff is ready to match a design to specific physical and electrical requirements.

UTC 2412B is an electrical interface between a European 24 Volt commercial towing vehicle and a 12 Volt North American trailer. UTC 2412B provides 6 independent circuits capable of supplying a total power of 800 Watts at 12 Volts. This power application to the trailer ABS system and its various lighting circuits is achieved through the same trailer connector pins conventionally designated for their respective functions. The interface's compatible connectivity translates into no requirement for hard wiring and effortless installation. UTC 2412B is compact and lightweight at only 15 pounds. UTC 2412B has a flat profile making mounting practical to either the towing vehicle chassis or the front face of the trailer.

Input #1

  • 24 Volts
  • 7 Pin SAE 560

Input #2

  • N/A

Output

  • 12 Volts
  • 7 Pin SAE 560

Although our stock models cover many trailer electrical interface requirements, SEC America, LLC will design and manufacture interfaces to custom and exacting specifications. Our experienced and qualified engineering staff is ready to match a design to specific physical and electrical requirements.

Supplier's Site Datasheet

Technical Specifications

  SEC America, LLC
Product Category Power Supplies
Product Number UTC 2412B
Product Name Trailer Electrical Interfaces
Type DC-DC Converter
Applications European 24 Volt Commercial Towing Vehicle and a 12 Volt North American Trailer
Operating Temperature -40 to 60 C (-40 to 140 F)
DC Output Voltage 12.0 volts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - GH2801S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
High Voltage Power Supplies - 203L-1kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details