SEC America, LLC Trailer Electrical Interfaces UTC 2412-7B

Description
UTC 2412-7B is an electrical interface between either a NATO or a commercial European towing vehicle and a 12 Volt North American trailer. UTC 2412-7B provides 6 independent circuits capable of supplying a total power of 800 Watts at 12 Volts. This power application to the trailer ABS system and its various lighting circuits is achieved through the same trailer connector pins conventionally designated for their respective functions. The interface's compatible connectivity translates into no requirement for hard wiring and effortless installation. UTC 2412-7B has a flat profile making mounting practical to either the towing vehicle chassis or the front face of the trailer. Input #1 24 Volts 12 Pin NATO (MS 75021-1) Input #2 24 Volts 7 Pin SAE 560 Output 12 Volts 7 PinJAE 560 Cable Although our stock models cover many trailer electrical interface requirements, SEC America, LLC will design and manufacture interfaces to custom and exacting specifications. Our experienced and qualified engineering staff is ready to match a design to specific physical and electrical requirements.
Datasheet
Description
UTC 2412-7B is an electrical interface between either a NATO or a commercial European towing vehicle and a 12 Volt North American trailer. UTC 2412-7B provides 6 independent circuits capable of supplying a total power of 800 Watts at 12 Volts. This power application to the trailer ABS system and its various lighting circuits is achieved through the same trailer connector pins conventionally designated for their respective functions. The interface's compatible connectivity translates into no requirement for hard wiring and effortless installation. UTC 2412-7B has a flat profile making mounting practical to either the towing vehicle chassis or the front face of the trailer. Input #1 24 Volts 12 Pin NATO (MS 75021-1) Input #2 24 Volts 7 Pin SAE 560 Output 12 Volts 7 PinJAE 560 Cable Although our stock models cover many trailer electrical interface requirements, SEC America, LLC will design and manufacture interfaces to custom and exacting specifications. Our experienced and qualified engineering staff is ready to match a design to specific physical and electrical requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trailer Electrical Interfaces - UTC 2412-7B - SEC America, LLC
South Burlington, VT, USA
Trailer Electrical Interfaces
UTC 2412-7B
Trailer Electrical Interfaces UTC 2412-7B
UTC 2412-7B is an electrical interface between either a NATO or a commercial European towing vehicle and a 12 Volt North American trailer. UTC 2412-7B provides 6 independent circuits capable of supplying a total power of 800 Watts at 12 Volts. This power application to the trailer ABS system and its various lighting circuits is achieved through the same trailer connector pins conventionally designated for their respective functions. The interface's compatible connectivity translates into no requirement for hard wiring and effortless installation. UTC 2412-7B has a flat profile making mounting practical to either the towing vehicle chassis or the front face of the trailer. Input #1 24 Volts 12 Pin NATO (MS 75021-1) Input #2 24 Volts 7 Pin SAE 560 Output 12 Volts 7 PinJAE 560 Cable Although our stock models cover many trailer electrical interface requirements, SEC America, LLC will design and manufacture interfaces to custom and exacting specifications. Our experienced and qualified engineering staff is ready to match a design to specific physical and electrical requirements.

UTC 2412-7B is an electrical interface between either a NATO or a commercial European towing vehicle and a 12 Volt North American trailer. UTC 2412-7B provides 6 independent circuits capable of supplying a total power of 800 Watts at 12 Volts. This power application to the trailer ABS system and its various lighting circuits is achieved through the same trailer connector pins conventionally designated for their respective functions. The interface's compatible connectivity translates into no requirement for hard wiring and effortless installation. UTC 2412-7B has a flat profile making mounting practical to either the towing vehicle chassis or the front face of the trailer.

Input #1

  • 24 Volts
  • 12 Pin NATO
    (MS 75021-1)

Input #2

  • 24 Volts
  • 7 Pin SAE 560

Output

  • 12 Volts
  • 7 PinJAE 560 Cable

Although our stock models cover many trailer electrical interface requirements, SEC America, LLC will design and manufacture interfaces to custom and exacting specifications. Our experienced and qualified engineering staff is ready to match a design to specific physical and electrical requirements.

Supplier's Site Datasheet

Technical Specifications

  SEC America, LLC
Product Category Power Supplies
Product Number UTC 2412-7B
Product Name Trailer Electrical Interfaces
Type DC-DC Converter
Applications European 24 Volt Commercial Towing Vehicle and a 12 Volt North American Trailer
Operating Temperature -40 to 60 C (-40 to 140 F)
DC Output Voltage 12.0 volts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data