SEC America, LLC Battery Chargers SEC 2415A

Description
SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize battery life. Protective features prevent excessive heat buildup during charging. All models are RoHS compliant. Features 3 Stage Smart Charging Fully Automatic High Reliability Fan Cooled Visual Charging State Indicators Protection Against Abnormal Hookup Protection against Overload Advantages Optimum Rapid Return to Battery Full Charge Capacity Charge Multiple Batteries Simultaneously Connect and Forget Operation Maximizes Battery Life Charger Long Life Expectancy Functions as a UPS in Conjunction with a Battery Compatible with Lead Acid Batteries Absorbed Glass Mat (AGM) Batteries Gell Cell Batteries
Datasheet
Description
SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize battery life. Protective features prevent excessive heat buildup during charging. All models are RoHS compliant. Features 3 Stage Smart Charging Fully Automatic High Reliability Fan Cooled Visual Charging State Indicators Protection Against Abnormal Hookup Protection against Overload Advantages Optimum Rapid Return to Battery Full Charge Capacity Charge Multiple Batteries Simultaneously Connect and Forget Operation Maximizes Battery Life Charger Long Life Expectancy Functions as a UPS in Conjunction with a Battery Compatible with Lead Acid Batteries Absorbed Glass Mat (AGM) Batteries Gell Cell Batteries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - SEC 2415A - SEC America, LLC
South Burlington, VT, USA
Battery Chargers
SEC 2415A
Battery Chargers SEC 2415A
SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize battery life. Protective features prevent excessive heat buildup during charging. All models are RoHS compliant. Features 3 Stage Smart Charging Fully Automatic High Reliability Fan Cooled Visual Charging State Indicators Protection Against Abnormal Hookup Protection against Overload Advantages Optimum Rapid Return to Battery Full Charge Capacity Charge Multiple Batteries Simultaneously Connect and Forget Operation Maximizes Battery Life Charger Long Life Expectancy Functions as a UPS in Conjunction with a Battery Compatible with Lead Acid Batteries Absorbed Glass Mat (AGM) Batteries Gell Cell Batteries

SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize battery life. Protective features prevent excessive heat buildup during charging. All models are RoHS compliant.

Features

  • 3 Stage Smart Charging
  • Fully Automatic
  • High Reliability
  • Fan Cooled
  • Visual Charging State Indicators
  • Protection Against Abnormal Hookup
  • Protection against Overload

Advantages

  • Optimum Rapid Return to Battery Full Charge Capacity
  • Charge Multiple Batteries Simultaneously
  • Connect and Forget Operation
  • Maximizes Battery Life
  • Charger Long Life Expectancy
  • Functions as a UPS in Conjunction with a Battery

Compatible with

  • Lead Acid Batteries
  • Absorbed Glass Mat (AGM) Batteries
  • Gell Cell Batteries
Supplier's Site Datasheet

Technical Specifications

  SEC America, LLC
Product Category Battery Chargers
Product Number SEC 2415A
Product Name Battery Chargers
Charger Type Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
Display Digital
Features Smart Charger
Compliances RoHS
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY CHARGERS FA10010 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Power Source AC
Input Voltage 230 volts
Current 12.0 amps
View Details
24VDC Single Phase DIN Rail Battery Charger - CB2410AC - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Charging station - tc78ex-ni-charging-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -29 to 10 C (-20 to 50 F)
Time 1.5 hours
View Details
Micropower SL170 36/400 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval UL
Input Voltage 480 volts
View Details