SEC America, LLC Battery Chargers SEC 1245A

Description
SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. Protective features prevent excessive heat buildup during charging. All models are RoHS compliant. Features 3 Stage Smart Charging Fully Automatic High Reliability Fan Cooled Visual Charging State Indicators Protection Against Abnormal Hookup Protection against Overload Advantages Optimum Rapid Return to Battery Full Charge Capacity Charge Multiple Batteries Simultaneously Connect and Forget Operation Maximizes Battery Life Charger Long Life Expectancy Functions as a UPS in Conjunction with a Battery Compatible with Lead Acid Batteries Absorbed Glass Mat (AGM) Batteries Gell Cell Batteries
Datasheet
Description
SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. Protective features prevent excessive heat buildup during charging. All models are RoHS compliant. Features 3 Stage Smart Charging Fully Automatic High Reliability Fan Cooled Visual Charging State Indicators Protection Against Abnormal Hookup Protection against Overload Advantages Optimum Rapid Return to Battery Full Charge Capacity Charge Multiple Batteries Simultaneously Connect and Forget Operation Maximizes Battery Life Charger Long Life Expectancy Functions as a UPS in Conjunction with a Battery Compatible with Lead Acid Batteries Absorbed Glass Mat (AGM) Batteries Gell Cell Batteries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - SEC 1245A - SEC America, LLC
South Burlington, VT, USA
Battery Chargers
SEC 1245A
Battery Chargers SEC 1245A
SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. Protective features prevent excessive heat buildup during charging. All models are RoHS compliant. Features 3 Stage Smart Charging Fully Automatic High Reliability Fan Cooled Visual Charging State Indicators Protection Against Abnormal Hookup Protection against Overload Advantages Optimum Rapid Return to Battery Full Charge Capacity Charge Multiple Batteries Simultaneously Connect and Forget Operation Maximizes Battery Life Charger Long Life Expectancy Functions as a UPS in Conjunction with a Battery Compatible with Lead Acid Batteries Absorbed Glass Mat (AGM) Batteries Gell Cell Batteries

SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. Protective features prevent excessive heat buildup during charging. All models are RoHS compliant.

Features

  • 3 Stage Smart Charging
  • Fully Automatic
  • High Reliability
  • Fan Cooled
  • Visual Charging State Indicators
  • Protection Against Abnormal Hookup
  • Protection against Overload

Advantages

  • Optimum Rapid Return to Battery Full Charge Capacity
  • Charge Multiple Batteries Simultaneously
  • Connect and Forget Operation
  • Maximizes Battery Life
  • Charger Long Life Expectancy
  • Functions as a UPS in Conjunction with a Battery

Compatible with

  • Lead Acid Batteries
  • Absorbed Glass Mat (AGM) Batteries
  • Gell Cell Batteries
Supplier's Site Datasheet

Technical Specifications

  SEC America, LLC
Product Category Battery Chargers
Product Number SEC 1245A
Product Name Battery Chargers
Charger Type Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
Display Digital
Features Smart Charger
Compliances RoHS
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

Wall-Mounted Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
Battery Chargers - CB12245A-ND - DigiKey
Specs
Approval CE, cURus
Operating Temperature -25 to 70 C (-13 to 158 F)
Input Voltage 90 to 305 volts
View Details
AIM Extensions Modules - Multi Battery Charging Station ( White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details