SEC America, LLC DC-DC Boost Converters Model 679 CE

Description
Common methods often used to realize maximize transceiver output power, involve boosting the overall voltage of the host vehicle's electrical system. This approach impacts negatively on the life of lamps and other vehicle electrical components. Model 679 CE provides an excellent alternative. Model 679 CE is a high power converter, which outputs a steady and regulated 15.6 Volts while its input may vary in a range from 11 Volts to 14 Volts. Efficient Design Cool Operation High Reliability Long Life Robust Construction Wide Operating Temperature Range Shock and vibration resistant Internally encapsulated Electronically protected against output overloads Demanding Applications Taxi Cabs Trucks Military Vehicles Golf Carts Forklifts Loaders Mining Vehicles Boats
Datasheet
Description
Common methods often used to realize maximize transceiver output power, involve boosting the overall voltage of the host vehicle's electrical system. This approach impacts negatively on the life of lamps and other vehicle electrical components. Model 679 CE provides an excellent alternative. Model 679 CE is a high power converter, which outputs a steady and regulated 15.6 Volts while its input may vary in a range from 11 Volts to 14 Volts. Efficient Design Cool Operation High Reliability Long Life Robust Construction Wide Operating Temperature Range Shock and vibration resistant Internally encapsulated Electronically protected against output overloads Demanding Applications Taxi Cabs Trucks Military Vehicles Golf Carts Forklifts Loaders Mining Vehicles Boats
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Boost Converters - Model 679 CE - SEC America, LLC
South Burlington, VT, USA
DC-DC Boost Converters
Model 679 CE
DC-DC Boost Converters Model 679 CE
Common methods often used to realize maximize transceiver output power, involve boosting the overall voltage of the host vehicle's electrical system. This approach impacts negatively on the life of lamps and other vehicle electrical components. Model 679 CE provides an excellent alternative. Model 679 CE is a high power converter, which outputs a steady and regulated 15.6 Volts while its input may vary in a range from 11 Volts to 14 Volts. Efficient Design Cool Operation High Reliability Long Life Robust Construction Wide Operating Temperature Range Shock and vibration resistant Internally encapsulated Electronically protected against output overloads Demanding Applications Taxi Cabs Trucks Military Vehicles Golf Carts Forklifts Loaders Mining Vehicles Boats

Common methods often used to realize maximize transceiver output power, involve boosting the overall voltage of the host vehicle's electrical system. This approach impacts negatively on the life of lamps and other vehicle electrical components. Model 679 CE provides an excellent alternative. Model 679 CE is a high power converter, which outputs a steady and regulated 15.6 Volts while its input may vary in a range from 11 Volts to 14 Volts.

Efficient Design

  • Cool Operation
  • High Reliability
  • Long Life

Robust Construction

  • Wide Operating Temperature Range
  • Shock and vibration resistant
  • Internally encapsulated
  • Electronically protected against output overloads

Demanding Applications

  • Taxi Cabs
  • Trucks
  • Military Vehicles
  • Golf Carts
  • Forklifts
  • Loaders
  • Mining Vehicles
  • Boats
Supplier's Site Datasheet

Technical Specifications

  SEC America, LLC
Product Category Power Supplies
Product Number Model 679 CE
Product Name DC-DC Boost Converters
Type DC-DC Converter
Applications Military, Telecommunications, For Mobile Tranceivers and Boosting Vehicle Electrical System in Taxis, Tractor Trailers, Buses, Loaders, Boats
Operating Temperature -30 to 60 C (-22 to 140 F)
DC Output Voltage 15.6 volts
DC Output Current 0.0 to 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2224-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5081X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details