SEC America, LLC DC-DC Boost Converters Model 670

Description
Often used methods to realize maximize mobile transceiver output power, involve boosting the overall voltage of the host vehicle's electrical system. This approach impacts negatively on the life of lamps and other vehicle electrical components. Model 670 provides an excellent alternative. Model 670 is a high power converter, which outputs a steady and regulated 15.6 Volts while its input may vary in a range from 11 Volts to 14 Volts. Efficient Design Cool Operation High Reliability Long Life Robust Construction Wide Operating Temperature Range Shock and vibration resistant Internally encapsulated Electronically protected against output overloads Demanding Applications Taxi Cabs Trucks Loaders Mining Vehicles Boats
Description
Often used methods to realize maximize mobile transceiver output power, involve boosting the overall voltage of the host vehicle's electrical system. This approach impacts negatively on the life of lamps and other vehicle electrical components. Model 670 provides an excellent alternative. Model 670 is a high power converter, which outputs a steady and regulated 15.6 Volts while its input may vary in a range from 11 Volts to 14 Volts. Efficient Design Cool Operation High Reliability Long Life Robust Construction Wide Operating Temperature Range Shock and vibration resistant Internally encapsulated Electronically protected against output overloads Demanding Applications Taxi Cabs Trucks Loaders Mining Vehicles Boats

Suppliers

Company
Product
Description
Supplier Links
DC-DC Boost Converters - Model 670 - SEC America, LLC
South Burlington, VT, USA
DC-DC Boost Converters
Model 670
DC-DC Boost Converters Model 670
Often used methods to realize maximize mobile transceiver output power, involve boosting the overall voltage of the host vehicle's electrical system. This approach impacts negatively on the life of lamps and other vehicle electrical components. Model 670 provides an excellent alternative. Model 670 is a high power converter, which outputs a steady and regulated 15.6 Volts while its input may vary in a range from 11 Volts to 14 Volts. Efficient Design Cool Operation High Reliability Long Life Robust Construction Wide Operating Temperature Range Shock and vibration resistant Internally encapsulated Electronically protected against output overloads Demanding Applications Taxi Cabs Trucks Loaders Mining Vehicles Boats

Often used methods to realize maximize mobile transceiver output power, involve boosting the overall voltage of the host vehicle's electrical system. This approach impacts negatively on the life of lamps and other vehicle electrical components. Model 670 provides an excellent alternative. Model 670 is a high power converter, which outputs a steady and regulated 15.6 Volts while its input may vary in a range from 11 Volts to 14 Volts.

Efficient Design

  • Cool Operation
  • High Reliability
  • Long Life

Robust Construction

  • Wide Operating Temperature Range
  • Shock and vibration resistant
  • Internally encapsulated
  • Electronically protected against output overloads

Demanding Applications

  • Taxi Cabs
  • Trucks
  • Loaders
  • Mining Vehicles
  • Boats
Supplier's Site

Technical Specifications

  SEC America, LLC
Product Category Power Supplies
Product Number Model 670
Product Name DC-DC Boost Converters
Type DC-DC Converter
Applications Telecommunications, For Mobile Tranceivers and Boosting Vehicle Electrical System in Taxis, Tractor Trailers, Buses, Loaders, Boats
DC Output Voltage 15.6 volts
DC Output Current 0.0 to 70 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1457-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers