SEC America, LLC DC-DC Boost Converters Model 636-10

Description
The Model 636-10 converter makes possible the installation of equipment designed to operate from 36 Volt power sources, into vehicles with 12 Volt electrical systems. The Model 636-10 design affords the user 360 Watts of output power in a rugged and compact module weighing five pounds. Efficient high density converter Cool Operation High Reliability Long Life Robust Construction Wide Operating Temperature Range Shock and vibration resistant Internally encapsulated Electronically protected against output overloads Demanding Applications Tractor Trailers Military Vehicles Golf Carts Forklifts Buses Loaders Mining Vehicles Boats Logging Vehicles
Datasheet
Description
The Model 636-10 converter makes possible the installation of equipment designed to operate from 36 Volt power sources, into vehicles with 12 Volt electrical systems. The Model 636-10 design affords the user 360 Watts of output power in a rugged and compact module weighing five pounds. Efficient high density converter Cool Operation High Reliability Long Life Robust Construction Wide Operating Temperature Range Shock and vibration resistant Internally encapsulated Electronically protected against output overloads Demanding Applications Tractor Trailers Military Vehicles Golf Carts Forklifts Buses Loaders Mining Vehicles Boats Logging Vehicles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Boost Converters - Model 636-10 - SEC America, LLC
South Burlington, VT, USA
DC-DC Boost Converters
Model 636-10
DC-DC Boost Converters Model 636-10
The Model 636-10 converter makes possible the installation of equipment designed to operate from 36 Volt power sources, into vehicles with 12 Volt electrical systems. The Model 636-10 design affords the user 360 Watts of output power in a rugged and compact module weighing five pounds. Efficient high density converter Cool Operation High Reliability Long Life Robust Construction Wide Operating Temperature Range Shock and vibration resistant Internally encapsulated Electronically protected against output overloads Demanding Applications Tractor Trailers Military Vehicles Golf Carts Forklifts Buses Loaders Mining Vehicles Boats Logging Vehicles

The Model 636-10 converter makes possible the installation of equipment designed to operate from 36 Volt power sources, into vehicles with 12 Volt electrical systems. The Model 636-10 design affords the user 360 Watts of output power in a rugged and compact module weighing five pounds.

Efficient high density converter

  • Cool Operation
  • High Reliability
  • Long Life

Robust Construction

  • Wide Operating Temperature Range
  • Shock and vibration resistant
  • Internally encapsulated
  • Electronically protected against output overloads

Demanding Applications

  • Tractor Trailers
  • Military Vehicles
  • Golf Carts
  • Forklifts
  • Buses
  • Loaders
  • Mining Vehicles
  • Boats
  • Logging Vehicles
Supplier's Site Datasheet

Technical Specifications

  SEC America, LLC
Product Category Power Supplies
Product Number Model 636-10
Product Name DC-DC Boost Converters
Type DC-DC Converter
Applications Military, Tractor Trailers, Golf Carts, Forklifts, Buses, Loaders, Mining Vehicles, Boats, Logging Vehicles
Operating Temperature -35 to 65 C (-31 to 149 F)
DC Output Voltage 36.0 volts
DC Output Current 0.0 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details