SEC America, LLC Trailer Electrical Interfaces ETC 1224-7

Description
ETC 1224-7 is a trailer wiring harness connector between a North American 12 Volt commercial towing vehicle and 24 Volt NATO military trailer. ETC 1224-7 provides 6 independent circuits capable of supplying a total power of 800 Watts at 24 Volts. This power application to the trailer ABS system and its various lighting circuits is achieved through the same trailer connector pins conventionally designated for their respective functions. The interface's compatible connectivity translates into no requirement for hard wiring and effortless installation. ETC 1224-7 is compact and lightweight at only 15 pounds. ETC 1224-7 has a flat profile making mounting practical to either the towing vehicle chassis or the front face of the trailer. Input #1 12 Volts 7 Pin SAE 560 Input #2 N/A Output 24 Volts 12 Pin NATO (MS 75021-2) Although our stock models cover many trailer electrical interface requirements, SEC America, LLC will design and manufacture interfaces to custom and exacting specifications. Our experienced and qualified engineering staff is ready to match a design to specific physical and electrical requirements.
Datasheet
Description
ETC 1224-7 is a trailer wiring harness connector between a North American 12 Volt commercial towing vehicle and 24 Volt NATO military trailer. ETC 1224-7 provides 6 independent circuits capable of supplying a total power of 800 Watts at 24 Volts. This power application to the trailer ABS system and its various lighting circuits is achieved through the same trailer connector pins conventionally designated for their respective functions. The interface's compatible connectivity translates into no requirement for hard wiring and effortless installation. ETC 1224-7 is compact and lightweight at only 15 pounds. ETC 1224-7 has a flat profile making mounting practical to either the towing vehicle chassis or the front face of the trailer. Input #1 12 Volts 7 Pin SAE 560 Input #2 N/A Output 24 Volts 12 Pin NATO (MS 75021-2) Although our stock models cover many trailer electrical interface requirements, SEC America, LLC will design and manufacture interfaces to custom and exacting specifications. Our experienced and qualified engineering staff is ready to match a design to specific physical and electrical requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trailer Electrical Interfaces - ETC 1224-7 - SEC America, LLC
South Burlington, VT, USA
Trailer Electrical Interfaces
ETC 1224-7
Trailer Electrical Interfaces ETC 1224-7
ETC 1224-7 is a trailer wiring harness connector between a North American 12 Volt commercial towing vehicle and 24 Volt NATO military trailer. ETC 1224-7 provides 6 independent circuits capable of supplying a total power of 800 Watts at 24 Volts. This power application to the trailer ABS system and its various lighting circuits is achieved through the same trailer connector pins conventionally designated for their respective functions. The interface's compatible connectivity translates into no requirement for hard wiring and effortless installation. ETC 1224-7 is compact and lightweight at only 15 pounds. ETC 1224-7 has a flat profile making mounting practical to either the towing vehicle chassis or the front face of the trailer. Input #1 12 Volts 7 Pin SAE 560 Input #2 N/A Output 24 Volts 12 Pin NATO (MS 75021-2) Although our stock models cover many trailer electrical interface requirements, SEC America, LLC will design and manufacture interfaces to custom and exacting specifications. Our experienced and qualified engineering staff is ready to match a design to specific physical and electrical requirements.

ETC 1224-7 is a trailer wiring harness connector between a North American 12 Volt commercial towing vehicle and 24 Volt NATO military trailer. ETC 1224-7 provides 6 independent circuits capable of supplying a total power of 800 Watts at 24 Volts. This power application to the trailer ABS system and its various lighting circuits is achieved through the same trailer connector pins conventionally designated for their respective functions. The interface's compatible connectivity translates into no requirement for hard wiring and effortless installation. ETC 1224-7 is compact and lightweight at only 15 pounds. ETC 1224-7 has a flat profile making mounting practical to either the towing vehicle chassis or the front face of the trailer.

Input #1

  • 12 Volts
  • 7 Pin SAE 560

Input #2

  • N/A

Output

  • 24 Volts
  • 12 Pin NATO
    (MS 75021-2)

Although our stock models cover many trailer electrical interface requirements, SEC America, LLC will design and manufacture interfaces to custom and exacting specifications. Our experienced and qualified engineering staff is ready to match a design to specific physical and electrical requirements.

Supplier's Site Datasheet

Technical Specifications

  SEC America, LLC
Product Category Power Supplies
Product Number ETC 1224-7
Product Name Trailer Electrical Interfaces
Type DC-DC Converter
Applications Military, Trailer Wiring Harness Connector Between A North American 12 Volt Commercial Towing Vehicle and 24 Volt NATO Military Trailer.
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227137 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details