Sebright Products, Inc. Hydraulic Cart Dumper HL-4000

Description
Customized hydraulic cart dumpers and tippers are built to accommodate your current carts, multiple styles can be used with only one dumper/tipper if needed. Helps save time-reduce injuries, cut costs and solve handling problems. Two standard configurations available- deck mounted (LP Style) and side mounted ground level (HP Style). Several Standard lift capacities available. High Profile Models (HP Style) are designed for ground level, side dumping/tipping where differences in elevations exist. Three capacities and several standard cart attachments available. Low Profile Models (LP Style) are designed for deck (machine) applications. Three capacities and several stand cart attachments available.
Datasheet
Description
Customized hydraulic cart dumpers and tippers are built to accommodate your current carts, multiple styles can be used with only one dumper/tipper if needed. Helps save time-reduce injuries, cut costs and solve handling problems. Two standard configurations available- deck mounted (LP Style) and side mounted ground level (HP Style). Several Standard lift capacities available. High Profile Models (HP Style) are designed for ground level, side dumping/tipping where differences in elevations exist. Three capacities and several standard cart attachments available. Low Profile Models (LP Style) are designed for deck (machine) applications. Three capacities and several stand cart attachments available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Cart Dumper - HL-4000 - Sebright Products, Inc.
Hopkins, MI, USA
Hydraulic Cart Dumper
HL-4000
Hydraulic Cart Dumper HL-4000
Customized hydraulic cart dumpers and tippers are built to accommodate your current carts, multiple styles can be used with only one dumper/tipper if needed. Helps save time-reduce injuries, cut costs and solve handling problems. Two standard configurations available- deck mounted (LP Style) and side mounted ground level (HP Style). Several Standard lift capacities available. High Profile Models (HP Style) are designed for ground level, side dumping/tipping where differences in elevations exist. Three capacities and several standard cart attachments available. Low Profile Models (LP Style) are designed for deck (machine) applications. Three capacities and several stand cart attachments available.

Customized hydraulic cart dumpers and tippers are built to accommodate your current carts, multiple styles can be used with only one dumper/tipper if needed. Helps save time-reduce injuries, cut costs and solve handling problems. Two standard configurations available- deck mounted (LP Style) and side mounted ground level (HP Style). Several Standard lift capacities available.

High Profile Models (HP Style) are designed for ground level, side dumping/tipping where differences in elevations exist. Three capacities and several standard cart attachments available.

Low Profile Models (LP Style) are designed for deck (machine) applications. Three capacities and several stand cart attachments available.

Datasheet

Technical Specifications

  Sebright Products, Inc.
Product Category Dumpers, Tilters, and Inverters
Product Number HL-4000
Product Name Hydraulic Cart Dumper
Equipment Type Dumper / Tilter
Unlock Full Specs
to access all available technical data

Similar Products

Standard Dumper - DP-260-5248 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 2000 lbs (907 kg)
Dump Height 5 ft (15.24 dm)
View Details
Bag Dump Station -  - Flexicon Corporation
Flexicon Corporation
Specs
Equipment Type Dumper / Tilter
Bulk Container Type Bag
Common Features Integral Hopper or Bin
View Details
Pallet Lift - TL36 - Unidex, Inc.
Specs
Equipment Type Dumper / Tilter
Common Features Portable
Weight Capacity 2000 lbs (907 kg)
View Details
Hydraulic Cart Dumper - SC-40641 - Sebright Products, Inc.
Sebright Products, Inc.
Specs
Equipment Type Dumper / Tilter
Bulk Container Type Cart
Weight Capacity 1500 lbs (680 kg)
View Details