Manufacturer: Seaward Electronics Inc.
Win Source Part Number: 1247613-SE5218ALG-LF
Manufacturer Homepage: www.seawardinc.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
75dB 500mA Adjustable 3.3V Positive electrode 5V SOT-23-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1247613-SE5218ALG-LF | SE5218ALG-LF |
| Product Name | Electrical Parts - SE5218ALG-LF | Voltage Regulators |