Seaward Electronics, Inc. Oscillators - SE1122 SE1122

Description
Manufacturer: Seaward Electronics Inc. Win Source Part Number: 1247552-SE1122 Manufacturer Homepage: www.seawardinc.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Seaward Electronics Inc. Win Source Part Number: 1247552-SE1122 Manufacturer Homepage: www.seawardinc.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SE1122 - 1247552-SE1122 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SE1122
1247552-SE1122
Oscillators - SE1122 1247552-SE1122
Manufacturer: Seaward Electronics Inc. Win Source Part Number: 1247552-SE1122 Manufacturer Homepage: www.seawardinc.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Seaward Electronics Inc.
Win Source Part Number: 1247552-SE1122
Manufacturer Homepage: www.seawardinc.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1247552-SE1122
Product Name Oscillators - SE1122
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Oscillators - 863-510ACA156M250BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details