The Elite not only carries out electrical safety tests but can also act as the core within an automated test system. It does this by acting as a simple PLC controller and can control up to 8 external I/O devices, reading inputs and making analogue sensor measurements. Using the sophisticated PC software, traceable test results can be stored and SPC type analysis can be undertaken on the measured data. The Elite incorporates a fast interlock system to ensure that operators are not exposed to hazardous conditions, and the output ports can be configured to drive beacons and other warning or safety shutdown devices. The Elite is the professional solution for practically every manufacturing or conformance electrical safety testing application, facilitating high levels of automation and process control within the production and design environment.
| Seaward Group USA | |
|---|---|
| Product Category | Electrical Safety Testers |
| Product Number | E9024 |
| Product Name | Elite Series |
| Types of Measurements | AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity |
| AC Voltage Out | 100 to 5000 volts |
| AC Current Out | 0.0 to 26 amps |
| DC Volts Out | 200 to 6000 volts |
| DC Current Out | ? to 0.0100 amps |