The Elite meets all the requirements of manufacturers who need to electrically safety test their products and includes the ability to power the device under test using a programmable power source up to 280V at 10A. The tester's capability is completed with the ability to program 8 external control ports and 8 digital ports, working as a PLC controller.
| Seaward Group USA | |
|---|---|
| Product Category | Electrical Safety Testers |
| Product Number | E9023 |
| Product Name | Elite Series |
| Types of Measurements | AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity |
| AC Voltage Out | 100 to 5000 volts |
| AC Current Out | 0.0 to 26 amps |
| DC Volts Out | 200 to 6000 volts |
| DC Current Out | ? to 0.0100 amps |