Seaward Group USA Elite Series E9022

Description
The Elite test system is Clare's flagship product and features 11 powerful tests in one tester. These tests are: AC/DC flash/hipot, DC insulation resistance, earth/ground bond and leakage. The Elite is designed for automatic dual voltage (230V/115V, 50/60Hz) operation and is capable of testing product safety in accordance with most international safety standards and approvals agency recommendations - such as IEC, UL, CSA, VDE, EN, BEAB and BABT. The Elite has a simple friendly user interface, centring on a single button operation with the option to allow engineers and supervisors to create their own pre-programmed test sequence for each product. Powerful Windows software is bundled with this product to enable the tester to be effectively network connected.
Description
The Elite test system is Clare's flagship product and features 11 powerful tests in one tester. These tests are: AC/DC flash/hipot, DC insulation resistance, earth/ground bond and leakage. The Elite is designed for automatic dual voltage (230V/115V, 50/60Hz) operation and is capable of testing product safety in accordance with most international safety standards and approvals agency recommendations - such as IEC, UL, CSA, VDE, EN, BEAB and BABT. The Elite has a simple friendly user interface, centring on a single button operation with the option to allow engineers and supervisors to create their own pre-programmed test sequence for each product. Powerful Windows software is bundled with this product to enable the tester to be effectively network connected.

Suppliers

Company
Product
Description
Supplier Links
Elite Series - E9022 - Seaward Group USA
Tampa, FL, USA
Elite Series
E9022
Elite Series E9022
The Elite test system is Clare's flagship product and features 11 powerful tests in one tester. These tests are: AC/DC flash/hipot, DC insulation resistance, earth/ground bond and leakage. The Elite is designed for automatic dual voltage (230V/115V, 50/60Hz) operation and is capable of testing product safety in accordance with most international safety standards and approvals agency recommendations - such as IEC, UL, CSA, VDE, EN, BEAB and BABT. The Elite has a simple friendly user interface, centring on a single button operation with the option to allow engineers and supervisors to create their own pre-programmed test sequence for each product. Powerful Windows software is bundled with this product to enable the tester to be effectively network connected.

The Elite test system is Clare's flagship product and features 11 powerful tests in one tester. These tests are: AC/DC flash/hipot, DC insulation resistance, earth/ground bond and leakage. The Elite is designed for automatic dual voltage (230V/115V, 50/60Hz) operation and is capable of testing product safety in accordance with most international safety standards and approvals agency recommendations - such as IEC, UL, CSA, VDE, EN, BEAB and BABT. The Elite has a simple friendly user interface, centring on a single button operation with the option to allow engineers and supervisors to create their own pre-programmed test sequence for each product. Powerful Windows software is bundled with this product to enable the tester to be effectively network connected.

Supplier's Site

Technical Specifications

  Seaward Group USA
Product Category Electrical Safety Testers
Product Number E9022
Product Name Elite Series
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
AC Voltage Out 100 to 5000 volts
AC Current Out 0.0 to 26 amps
DC Volts Out 200 to 6000 volts
DC Current Out ? to 0.0100 amps
Unlock Full Specs
to access all available technical data