Seastrom Manufacturing Co., Inc. Metric Round Flat Washers

Description
Seastrom standard part numbers in standard and specialty sizes in one search. ID – Inside dimensions from 1.95 mm to 17.52 mm OD - Outside dimensions from 4.7 mm to 44 mm Thk – Thicknesses from 0.5 mm to 4 mm Metallic materials available: Aluminum, Brass, Beryllium Copper, Copper, Phosphor bronze, Steel (cold rolled steel), Stainless steel, Titanium. Non-metallic materials available: Acetal, Fiberglass, Fibre, Kapton, Mica, Mylar, Neoprene, Nylatron, Nylon, Phenolic, Polyethylene, PTFE, PVC.
Description
Seastrom standard part numbers in standard and specialty sizes in one search. ID – Inside dimensions from 1.95 mm to 17.52 mm OD - Outside dimensions from 4.7 mm to 44 mm Thk – Thicknesses from 0.5 mm to 4 mm Metallic materials available: Aluminum, Brass, Beryllium Copper, Copper, Phosphor bronze, Steel (cold rolled steel), Stainless steel, Titanium. Non-metallic materials available: Acetal, Fiberglass, Fibre, Kapton, Mica, Mylar, Neoprene, Nylatron, Nylon, Phenolic, Polyethylene, PTFE, PVC.

Suppliers

Company
Product
Description
Supplier Links
Metric Round Flat Washers -  - Seastrom Manufacturing Co., Inc.
Twin Falls, ID, USA
Metric Round Flat Washers
Metric Round Flat Washers
Seastrom standard part numbers in standard and specialty sizes in one search. ID – Inside dimensions from 1.95 mm to 17.52 mm OD - Outside dimensions from 4.7 mm to 44 mm Thk – Thicknesses from 0.5 mm to 4 mm Metallic materials available: Aluminum, Brass, Beryllium Copper, Copper, Phosphor bronze, Steel (cold rolled steel), Stainless steel, Titanium. Non-metallic materials available: Acetal, Fiberglass, Fibre, Kapton, Mica, Mylar, Neoprene, Nylatron, Nylon, Phenolic, Polyethylene, PTFE, PVC.
  • Seastrom standard part numbers in standard and specialty sizes in one search.
  • ID – Inside dimensions from 1.95 mm to 17.52 mm
  • OD - Outside dimensions from 4.7 mm to 44 mm
  • Thk – Thicknesses from 0.5 mm to 4 mm
  • Metallic materials available: Aluminum, Brass, Beryllium Copper, Copper, Phosphor bronze, Steel (cold rolled steel), Stainless steel, Titanium.
  • Non-metallic materials available: Acetal, Fiberglass, Fibre, Kapton, Mica, Mylar, Neoprene, Nylatron, Nylon, Phenolic, Polyethylene, PTFE, PVC.
Supplier's Site

Technical Specifications

  Seastrom Manufacturing Co., Inc.
Product Category Washers
Product Name Metric Round Flat Washers
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - 75083 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Bearing Washer - HTW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Outside Diameter 0.945 to 1.378 inch (24.000 to 35.000 mm)
View Details
SAE Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type SAE
Material HardenedSteel
Finish ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details