Seastrom Manufacturing Co., Inc. Internal Tooth Lock Washer

Description
Internal Tooth Lock Washer, Internal Locked Tooth Washer The internal tooth lock washer is designed to prevent a nut or bolt head from loosening with the strut action set up by the teeth. The teeth, also, absorb shock and vibration. The teeth, also, abrade the grounding surface in electrical grounding applications to improve the electrical connection. Use our Quick Search below to source steel internal tooth lock washers, phosphor bronze internal tooth lock washers, spring steel internal tooth lock washers, stainless steel and stainless steel 410 internal tooth lock washers from our wide selection of options. Available Materials: Steel (Cold Rolled Steel) internal tooth lock washer, phosphor bronze internal tooth lock washer, spring steel internal tooth lock washer, stainless steel internal tooth lock washer, stainless steel 410 internal tooth lock washer Available Finishes: Black oxide coated internal tooth lock washer, cadmium plated internal tooth lock washer, nickel plated internal tooth lock washer, silver plated internal tooth lock washer, tin dip internal tooth lock washer, tin plated internal tooth lock washer, zinc plated internal tooth lock washer (other finishes also available)
Description
Internal Tooth Lock Washer, Internal Locked Tooth Washer The internal tooth lock washer is designed to prevent a nut or bolt head from loosening with the strut action set up by the teeth. The teeth, also, absorb shock and vibration. The teeth, also, abrade the grounding surface in electrical grounding applications to improve the electrical connection. Use our Quick Search below to source steel internal tooth lock washers, phosphor bronze internal tooth lock washers, spring steel internal tooth lock washers, stainless steel and stainless steel 410 internal tooth lock washers from our wide selection of options. Available Materials: Steel (Cold Rolled Steel) internal tooth lock washer, phosphor bronze internal tooth lock washer, spring steel internal tooth lock washer, stainless steel internal tooth lock washer, stainless steel 410 internal tooth lock washer Available Finishes: Black oxide coated internal tooth lock washer, cadmium plated internal tooth lock washer, nickel plated internal tooth lock washer, silver plated internal tooth lock washer, tin dip internal tooth lock washer, tin plated internal tooth lock washer, zinc plated internal tooth lock washer (other finishes also available)

Suppliers

Company
Product
Description
Supplier Links
Internal Tooth Lock Washer -  - Seastrom Manufacturing Co., Inc.
Twin Falls, ID, USA
Internal Tooth Lock Washer
Internal Tooth Lock Washer
Internal Tooth Lock Washer, Internal Locked Tooth Washer The internal tooth lock washer is designed to prevent a nut or bolt head from loosening with the strut action set up by the teeth. The teeth, also, absorb shock and vibration. The teeth, also, abrade the grounding surface in electrical grounding applications to improve the electrical connection. Use our Quick Search below to source steel internal tooth lock washers, phosphor bronze internal tooth lock washers, spring steel internal tooth lock washers, stainless steel and stainless steel 410 internal tooth lock washers from our wide selection of options. Available Materials: Steel (Cold Rolled Steel) internal tooth lock washer, phosphor bronze internal tooth lock washer, spring steel internal tooth lock washer, stainless steel internal tooth lock washer, stainless steel 410 internal tooth lock washer Available Finishes: Black oxide coated internal tooth lock washer, cadmium plated internal tooth lock washer, nickel plated internal tooth lock washer, silver plated internal tooth lock washer, tin dip internal tooth lock washer, tin plated internal tooth lock washer, zinc plated internal tooth lock washer (other finishes also available)

Internal Tooth Lock Washer, Internal Locked Tooth Washer

  • The internal tooth lock washer is designed to prevent a nut or bolt head from loosening with the strut action set up by the teeth. The teeth, also, absorb shock and vibration. The teeth, also, abrade the grounding surface in electrical grounding applications to improve the electrical connection.
  • Use our Quick Search below to source steel internal tooth lock washers, phosphor bronze internal tooth lock washers, spring steel internal tooth lock washers, stainless steel and stainless steel 410 internal tooth lock washers from our wide selection of options.
  • Available Materials: Steel (Cold Rolled Steel) internal tooth lock washer, phosphor bronze internal tooth lock washer, spring steel internal tooth lock washer, stainless steel internal tooth lock washer, stainless steel 410 internal tooth lock washer
  • Available Finishes: Black oxide coated internal tooth lock washer, cadmium plated internal tooth lock washer, nickel plated internal tooth lock washer, silver plated internal tooth lock washer, tin dip internal tooth lock washer, tin plated internal tooth lock washer, zinc plated internal tooth lock washer (other finishes also available)
Supplier's Site

Technical Specifications

  Seastrom Manufacturing Co., Inc.
Product Category Washers
Product Name Internal Tooth Lock Washer
Washer Type Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

Standard Washers - 335-1170-ND - DigiKey
Specs
Washer Type Self-sealing
Material StainlessSteel
Number Size No. 10
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Spherical Washer - BJ742-SUS - Imao-Fixtureworks
Specs
Washer Type Spherical
Material StainlessSteel
Inside Diameter 0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details
USS Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Flat or USS
Material HardenedSteel
Finish ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details