Seastrom Manufacturing Co., Inc. Flat Round Washers

Description
Seastrom standards and ANSI standards in one search. Type B Plain Washers (ANSI B18.22.1) are available in narrow, regular and wide series for each standard screw size. ID – Inside dimensions from .020” to 3.00” OD - Outside dimensions from .050” to 4.00” Thk – Thicknesses from .010 to .134 Metallic materials available: Aluminum, Brass, Beryllium Copper, Copper, Phosphor bronze, Steel (cold rolled steel), Stainless steel 316, Stainless steel, Titanium. Non-metallic materials available: Acetal, Fiberglass, Fibre, Kapton, Mica, Mylar, Neoprene, Nylatron, Nylon, Phenolic, Polyethylene, PTFE, PVC.
Description
Seastrom standards and ANSI standards in one search. Type B Plain Washers (ANSI B18.22.1) are available in narrow, regular and wide series for each standard screw size. ID – Inside dimensions from .020” to 3.00” OD - Outside dimensions from .050” to 4.00” Thk – Thicknesses from .010 to .134 Metallic materials available: Aluminum, Brass, Beryllium Copper, Copper, Phosphor bronze, Steel (cold rolled steel), Stainless steel 316, Stainless steel, Titanium. Non-metallic materials available: Acetal, Fiberglass, Fibre, Kapton, Mica, Mylar, Neoprene, Nylatron, Nylon, Phenolic, Polyethylene, PTFE, PVC.

Suppliers

Company
Product
Description
Supplier Links
Flat Round Washers -  - Seastrom Manufacturing Co., Inc.
Twin Falls, ID, USA
Flat Round Washers
Flat Round Washers
Seastrom standards and ANSI standards in one search. Type B Plain Washers (ANSI B18.22.1) are available in narrow, regular and wide series for each standard screw size. ID – Inside dimensions from .020” to 3.00” OD - Outside dimensions from .050” to 4.00” Thk – Thicknesses from .010 to .134 Metallic materials available: Aluminum, Brass, Beryllium Copper, Copper, Phosphor bronze, Steel (cold rolled steel), Stainless steel 316, Stainless steel, Titanium. Non-metallic materials available: Acetal, Fiberglass, Fibre, Kapton, Mica, Mylar, Neoprene, Nylatron, Nylon, Phenolic, Polyethylene, PTFE, PVC.
  • Seastrom standards and ANSI standards in one search.
  • Type B Plain Washers (ANSI B18.22.1) are available in narrow, regular and wide series for each standard screw size.
  • ID – Inside dimensions from .020” to 3.00”
  • OD - Outside dimensions from .050” to 4.00”
  • Thk – Thicknesses from .010 to .134
  • Metallic materials available: Aluminum, Brass, Beryllium Copper, Copper, Phosphor bronze, Steel (cold rolled steel), Stainless steel 316, Stainless steel, Titanium.
  • Non-metallic materials available: Acetal, Fiberglass, Fibre, Kapton, Mica, Mylar, Neoprene, Nylatron, Nylon, Phenolic, Polyethylene, PTFE, PVC.
Supplier's Site

Technical Specifications

  Seastrom Manufacturing Co., Inc.
Product Category Washers
Product Name Flat Round Washers
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Sealing Washers -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; StainlessSteel
Finish BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details
Nord-Lock Steel Construction Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel
Metric Size M12 (optional feature); M14 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature); M30 (optional feature); M36 (optional feature)
View Details
Single Turn Overlap Wave Spring Washer - JBT-016 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 0.630 inch (16.000 mm)
View Details
Metric Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Flat or USS
Finish Plain
Metric Size M6; M8; M10; M12; M16; M20; M24; M30; M36
View Details