Sealevel Systems, Inc. 1.6GHz Intel Atom N450 Touchscreen Computer with 15″ TFT LCD and Resistive Touchscreen, 2GB RAM S1420-15R

Description
The SeaPAC-1420-15R combines Sealevel’s Relio R1420 embedded computer with a bright 15” TFT LCD and resistive touchscreen to create a powerful, ultra-reliable flat panel computer system. Powered by a 1.6GHz Intel Atom® N450 CPU, the system includes 2GB of RAM and offers a variety of standard I/O including dual Gigabit Ethernet, six USB 2.0 ports, four serial ports, 8-bit GPIO and audio output. The HMI system is perfect for a variety of operator interface, data acquisition and process control applications. SeaPAC systems can operate from optional CompactFlash. An optional 2.5″ SATA solid-state disk (SSD) can be integrated and preloaded with Microsoft Windows or Linux operating systems. Designed to operate over a wide 0-50°C ambient temperature range, the fanless design offers the ultimate in reliability with no moving parts. The SeaPAC-1420-15R is powered from an included 100-240VAC to 12VDC external power supply. Designed for panel mount installation, the front bezel is NEMA 4/IP65 rated and can withstand sprayed water, humidity and extreme dust. The durable resistive touchscreen provides excellent accuracy and works with a stylus or gloved hand. Local or remote I/O expansion is available using Sealevel SeaI/O modules. Choose from a variety of I/O configurations including optically isolated inputs, Reed and Form C relay outputs, TTL interfaces, A/D and D/A. The SeaPAC connects to SeaI/O modules via the system’s RJ45 port and communicates using RS-485 Modbus RTU or Sealevel’s SeaMAX API software libraries. The modular design allows for maximum up-time with easy field maintenance and upgrade of the Relio computer and I/O without removing the LCD assembly from the panel.
Description
The SeaPAC-1420-15R combines Sealevel’s Relio R1420 embedded computer with a bright 15” TFT LCD and resistive touchscreen to create a powerful, ultra-reliable flat panel computer system. Powered by a 1.6GHz Intel Atom® N450 CPU, the system includes 2GB of RAM and offers a variety of standard I/O including dual Gigabit Ethernet, six USB 2.0 ports, four serial ports, 8-bit GPIO and audio output. The HMI system is perfect for a variety of operator interface, data acquisition and process control applications. SeaPAC systems can operate from optional CompactFlash. An optional 2.5″ SATA solid-state disk (SSD) can be integrated and preloaded with Microsoft Windows or Linux operating systems. Designed to operate over a wide 0-50°C ambient temperature range, the fanless design offers the ultimate in reliability with no moving parts. The SeaPAC-1420-15R is powered from an included 100-240VAC to 12VDC external power supply. Designed for panel mount installation, the front bezel is NEMA 4/IP65 rated and can withstand sprayed water, humidity and extreme dust. The durable resistive touchscreen provides excellent accuracy and works with a stylus or gloved hand. Local or remote I/O expansion is available using Sealevel SeaI/O modules. Choose from a variety of I/O configurations including optically isolated inputs, Reed and Form C relay outputs, TTL interfaces, A/D and D/A. The SeaPAC connects to SeaI/O modules via the system’s RJ45 port and communicates using RS-485 Modbus RTU or Sealevel’s SeaMAX API software libraries. The modular design allows for maximum up-time with easy field maintenance and upgrade of the Relio computer and I/O without removing the LCD assembly from the panel.

Suppliers

Company
Product
Description
Supplier Links
1.6GHz Intel Atom N450 Touchscreen Computer with 15″ TFT LCD and Resistive Touchscreen, 2GB RAM - S1420-15R - Sealevel Systems, Inc.
Liberty, SC, USA
1.6GHz Intel Atom N450 Touchscreen Computer with 15″ TFT LCD and Resistive Touchscreen, 2GB RAM
S1420-15R
1.6GHz Intel Atom N450 Touchscreen Computer with 15″ TFT LCD and Resistive Touchscreen, 2GB RAM S1420-15R
The SeaPAC-1420-15R combines Sealevel’s Relio R1420 embedded computer with a bright 15” TFT LCD and resistive touchscreen to create a powerful, ultra-reliable flat panel computer system. Powered by a 1.6GHz Intel Atom® N450 CPU, the system includes 2GB of RAM and offers a variety of standard I/O including dual Gigabit Ethernet, six USB 2.0 ports, four serial ports, 8-bit GPIO and audio output. The HMI system is perfect for a variety of operator interface, data acquisition and process control applications. SeaPAC systems can operate from optional CompactFlash. An optional 2.5″ SATA solid-state disk (SSD) can be integrated and preloaded with Microsoft Windows or Linux operating systems. Designed to operate over a wide 0-50°C ambient temperature range, the fanless design offers the ultimate in reliability with no moving parts. The SeaPAC-1420-15R is powered from an included 100-240VAC to 12VDC external power supply. Designed for panel mount installation, the front bezel is NEMA 4/IP65 rated and can withstand sprayed water, humidity and extreme dust. The durable resistive touchscreen provides excellent accuracy and works with a stylus or gloved hand. Local or remote I/O expansion is available using Sealevel SeaI/O modules. Choose from a variety of I/O configurations including optically isolated inputs, Reed and Form C relay outputs, TTL interfaces, A/D and D/A. The SeaPAC connects to SeaI/O modules via the system’s RJ45 port and communicates using RS-485 Modbus RTU or Sealevel’s SeaMAX API software libraries. The modular design allows for maximum up-time with easy field maintenance and upgrade of the Relio computer and I/O without removing the LCD assembly from the panel.

The SeaPAC-1420-15R combines Sealevel’s Relio R1420 embedded computer with a bright 15” TFT LCD and resistive touchscreen to create a powerful, ultra-reliable flat panel computer system. Powered by a 1.6GHz Intel Atom® N450 CPU, the system includes 2GB of RAM and offers a variety of standard I/O including dual Gigabit Ethernet, six USB 2.0 ports, four serial ports, 8-bit GPIO and audio output. The HMI system is perfect for a variety of operator interface, data acquisition and process control applications.

SeaPAC systems can operate from optional CompactFlash. An optional 2.5″ SATA solid-state disk (SSD) can be integrated and preloaded with Microsoft Windows or Linux operating systems. Designed to operate over a wide 0-50°C ambient temperature range, the fanless design offers the ultimate in reliability with no moving parts. The SeaPAC-1420-15R is powered from an included 100-240VAC to 12VDC external power supply.

Designed for panel mount installation, the front bezel is NEMA 4/IP65 rated and can withstand sprayed water, humidity and extreme dust. The durable resistive touchscreen provides excellent accuracy and works with a stylus or gloved hand.

Local or remote I/O expansion is available using Sealevel SeaI/O modules. Choose from a variety of I/O configurations including optically isolated inputs, Reed and Form C relay outputs, TTL interfaces, A/D and D/A. The SeaPAC connects to SeaI/O modules via the system’s RJ45 port and communicates using RS-485 Modbus RTU or Sealevel’s SeaMAX API software libraries.

The modular design allows for maximum up-time with easy field maintenance and upgrade of the Relio computer and I/O without removing the LCD assembly from the panel.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Computers
Product Number S1420-15R
Product Name 1.6GHz Intel Atom N450 Touchscreen Computer with 15″ TFT LCD and Resistive Touchscreen, 2GB RAM
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft®; Linux
Processor Intel 386 Family
Speed 1600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Tablet PC Agile S NI - tablet-agile-s-ni - BARTEC
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
Embedded Industrial PC - E9066E-bb™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details