Sealevel Systems, Inc. Compact Relio R9-4100 ARM9 Embedded RISC Computer R9-4100

Description
The R9-4100 ARM9 embedded RISC computer combines RISC processing power with powerful serial and digital I/O capabilities in a rugged, compact form-factor. Packed with a wealth of I/O features and providing the latest embedded software environment, the system is based on a 400MHz Atmel processor boasting a 32-bit ARM instruction set for maximum performance. The R9-4100 is the perfect platform for embedded applications requiring small size, wide operating temperature range and flexible I/O connectivity. Equipped with 128MB RAM and 256MB Flash memory, the unmatched I/O features of the R9-4100 extend the possible uses beyond traditional ARM applications. Standard I/O features include dual Ethernet, USB host and USB device ports and 12 optically isolated digital I/O signals. For trouble-free, reliable serial communication in electrically noisy environments or over long distances, the R9-4100 offers eight high-speed, optically isolated RS-485 serial ports with 1.5KV port-to-port isolation. Each RJ45 two-wire RS-485 serial port is capable of 921.6K bps. The system is housed in a rugged, small enclosure suitable for mounting almost anywhere and is rated for a full -20°C to +70°C operating temperature range. The Relio R9-4100 is powered from your 12VDC source, or choose from a variety of Sealevel power supply options. To provide the fastest time to market, the Windows CE 6.0 BSP binary and low-level drivers for system I/O are included. Additionally, the Relio R9 software package is equipped with the Sealevel Talos I/O Framework, which offers a high-level, object-oriented .NET Compact Framework (CF) device interface. This interface provides an I/O point abstraction layer with built-in support for the specific needs of digital I/O such as debouncing and logic polarity. For applications with specialized hardware requirements, developers can use the Relio R9-4100 as a platform for application development while Sealevel designs a customized target system specific to the user’s application requirements. From design specifications to project management to compliance and certification, rely on Sealevel’s expertise and experience for your application needs. Learn more about our electrical, mechanical and software capabilities in our Custom Solutions portal or email sales@sealevel.com.
Description
The R9-4100 ARM9 embedded RISC computer combines RISC processing power with powerful serial and digital I/O capabilities in a rugged, compact form-factor. Packed with a wealth of I/O features and providing the latest embedded software environment, the system is based on a 400MHz Atmel processor boasting a 32-bit ARM instruction set for maximum performance. The R9-4100 is the perfect platform for embedded applications requiring small size, wide operating temperature range and flexible I/O connectivity. Equipped with 128MB RAM and 256MB Flash memory, the unmatched I/O features of the R9-4100 extend the possible uses beyond traditional ARM applications. Standard I/O features include dual Ethernet, USB host and USB device ports and 12 optically isolated digital I/O signals. For trouble-free, reliable serial communication in electrically noisy environments or over long distances, the R9-4100 offers eight high-speed, optically isolated RS-485 serial ports with 1.5KV port-to-port isolation. Each RJ45 two-wire RS-485 serial port is capable of 921.6K bps. The system is housed in a rugged, small enclosure suitable for mounting almost anywhere and is rated for a full -20°C to +70°C operating temperature range. The Relio R9-4100 is powered from your 12VDC source, or choose from a variety of Sealevel power supply options. To provide the fastest time to market, the Windows CE 6.0 BSP binary and low-level drivers for system I/O are included. Additionally, the Relio R9 software package is equipped with the Sealevel Talos I/O Framework, which offers a high-level, object-oriented .NET Compact Framework (CF) device interface. This interface provides an I/O point abstraction layer with built-in support for the specific needs of digital I/O such as debouncing and logic polarity. For applications with specialized hardware requirements, developers can use the Relio R9-4100 as a platform for application development while Sealevel designs a customized target system specific to the user’s application requirements. From design specifications to project management to compliance and certification, rely on Sealevel’s expertise and experience for your application needs. Learn more about our electrical, mechanical and software capabilities in our Custom Solutions portal or email sales@sealevel.com.

Suppliers

Company
Product
Description
Supplier Links
Compact Relio R9-4100 ARM9 Embedded RISC Computer - R9-4100 - Sealevel Systems, Inc.
Liberty, SC, USA
Compact Relio R9-4100 ARM9 Embedded RISC Computer
R9-4100
Compact Relio R9-4100 ARM9 Embedded RISC Computer R9-4100
The R9-4100 ARM9 embedded RISC computer combines RISC processing power with powerful serial and digital I/O capabilities in a rugged, compact form-factor. Packed with a wealth of I/O features and providing the latest embedded software environment, the system is based on a 400MHz Atmel processor boasting a 32-bit ARM instruction set for maximum performance. The R9-4100 is the perfect platform for embedded applications requiring small size, wide operating temperature range and flexible I/O connectivity. Equipped with 128MB RAM and 256MB Flash memory, the unmatched I/O features of the R9-4100 extend the possible uses beyond traditional ARM applications. Standard I/O features include dual Ethernet, USB host and USB device ports and 12 optically isolated digital I/O signals. For trouble-free, reliable serial communication in electrically noisy environments or over long distances, the R9-4100 offers eight high-speed, optically isolated RS-485 serial ports with 1.5KV port-to-port isolation. Each RJ45 two-wire RS-485 serial port is capable of 921.6K bps. The system is housed in a rugged, small enclosure suitable for mounting almost anywhere and is rated for a full -20°C to +70°C operating temperature range. The Relio R9-4100 is powered from your 12VDC source, or choose from a variety of Sealevel power supply options. To provide the fastest time to market, the Windows CE 6.0 BSP binary and low-level drivers for system I/O are included. Additionally, the Relio R9 software package is equipped with the Sealevel Talos I/O Framework, which offers a high-level, object-oriented .NET Compact Framework (CF) device interface. This interface provides an I/O point abstraction layer with built-in support for the specific needs of digital I/O such as debouncing and logic polarity. For applications with specialized hardware requirements, developers can use the Relio R9-4100 as a platform for application development while Sealevel designs a customized target system specific to the user’s application requirements. From design specifications to project management to compliance and certification, rely on Sealevel’s expertise and experience for your application needs. Learn more about our electrical, mechanical and software capabilities in our Custom Solutions portal or email sales@sealevel.com.

The R9-4100 ARM9 embedded RISC computer combines RISC processing power with powerful serial and digital I/O capabilities in a rugged, compact form-factor. Packed with a wealth of I/O features and providing the latest embedded software environment, the system is based on a 400MHz Atmel processor boasting a 32-bit ARM instruction set for maximum performance. The R9-4100 is the perfect platform for embedded applications requiring small size, wide operating temperature range and flexible I/O connectivity.

Equipped with 128MB RAM and 256MB Flash memory, the unmatched I/O features of the R9-4100 extend the possible uses beyond traditional ARM applications. Standard I/O features include dual Ethernet, USB host and USB device ports and 12 optically isolated digital I/O signals.

For trouble-free, reliable serial communication in electrically noisy environments or over long distances, the R9-4100 offers eight high-speed, optically isolated RS-485 serial ports with 1.5KV port-to-port isolation. Each RJ45 two-wire RS-485 serial port is capable of 921.6K bps.

The system is housed in a rugged, small enclosure suitable for mounting almost anywhere and is rated for a full -20°C to +70°C operating temperature range. The Relio R9-4100 is powered from your 12VDC source, or choose from a variety of Sealevel power supply options.

To provide the fastest time to market, the Windows CE 6.0 BSP binary and low-level drivers for system I/O are included. Additionally, the Relio R9 software package is equipped with the Sealevel Talos I/O Framework, which offers a high-level, object-oriented .NET Compact Framework (CF) device interface. This interface provides an I/O point abstraction layer with built-in support for the specific needs of digital I/O such as debouncing and logic polarity.

For applications with specialized hardware requirements, developers can use the Relio R9-4100 as a platform for application development while Sealevel designs a customized target system specific to the user’s application requirements.

From design specifications to project management to compliance and certification, rely on Sealevel’s expertise and experience for your application needs. Learn more about our electrical, mechanical and software capabilities in our Custom Solutions portal or email sales@sealevel.com.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Computers
Product Number R9-4100
Product Name Compact Relio R9-4100 ARM9 Embedded RISC Computer
Processor Atmel ARM9
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaRackline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Integrated Display Industrial Computer - 6181P-15B3MW71DC - Allen-Bradley / Rockwell Automation
Specs
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft®
Main Memory 256.00 GB
View Details