Sealevel Systems, Inc. Single Point Discrete 24V DC Input Module IB5S

Description
The IB5S provides a discrete input, 24VDC, 5V Logic, with LED. High speed switching for laboratory applications.
Description
The IB5S provides a discrete input, 24VDC, 5V Logic, with LED. High speed switching for laboratory applications.

Suppliers

Company
Product
Description
Supplier Links
Single Point Discrete 24V DC Input Module - IB5S - Sealevel Systems, Inc.
Liberty, SC, USA
Single Point Discrete 24V DC Input Module
IB5S
Single Point Discrete 24V DC Input Module IB5S
The IB5S provides a discrete input, 24VDC, 5V Logic, with LED. High speed switching for laboratory applications.

The IB5S provides a discrete input, 24VDC, 5V Logic, with LED. High speed switching for laboratory applications.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number IB5S
Product Name Single Point Discrete 24V DC Input Module
Data Acquisition Input Module
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
EK1101-0010 | EtherCAT Coupler with ID switch, Extended Distance -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details