Sealcon LLC Connector/Terminal/Pin S7.001.912.103

Description
MALE INSERT, M23 SIGNAL INSERT, CW W/ SOLDER, 12 X 1 MM. FREE 2 YEAR RADWELL WARRANTY
Description
MALE INSERT, M23 SIGNAL INSERT, CW W/ SOLDER, 12 X 1 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 34092158 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
34092158
Connector/Terminal/Pin 34092158
MALE INSERT, M23 SIGNAL INSERT, CW W/ SOLDER, 12 X 1 MM. FREE 2 YEAR RADWELL WARRANTY

MALE INSERT, M23 SIGNAL INSERT, CW W/ SOLDER, 12 X 1 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 34092158
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Free Hanging, Panel Mount - 2262-A25203-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details