Sealcon LLC Sealcon NN-21-BK Liquid Tight Nylon Strain Relief Lock Nut, 3/4" NN-21-BK

Description
Sealcon NN-21-BK Liquid Tight Nylon Strain Relief Lock Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to most chemicals and solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 3/4 Lock Nut Temp rating: 212°F (100°C) to -40°F (-40°C)
Request a Quote
Description
Sealcon NN-21-BK Liquid Tight Nylon Strain Relief Lock Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to most chemicals and solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 3/4 Lock Nut Temp rating: 212°F (100°C) to -40°F (-40°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealcon NN-21-BK Liquid Tight Nylon Strain Relief Lock Nut, 3/4
Chanhassen, MN, United States
Sealcon NN-21-BK Liquid Tight Nylon Strain Relief Lock Nut, 3/4"
24642
Sealcon NN-21-BK Liquid Tight Nylon Strain Relief Lock Nut, 3/4" 24642
Sealcon NN-21-BK Liquid Tight Nylon Strain Relief Lock Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to most chemicals and solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 3/4 Lock Nut Temp rating: 212°F (100°C) to -40°F (-40°C)
  • Sealcon NN-21-BK Liquid Tight Nylon Strain Relief Lock Nut
  • Category: Strain Reliefs
  • Manufacturer: Sealcon
  • Resistant to most chemicals and solvents
  • Flex nut style prevents cable kinking
  • Easy installation: push cable through strain relief and tighten dome nut
  • Use minimum size strain relief that fits your cable
  • Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft.
  • Concentric O-ring groove in NEMA application with knockouts
  • Seal ring guarantees NEMA 4x and 6 specifications (IP68)
  • IP69K splash proof rating
  • Use with service cord
  • Thread Size NPT: 3/4
  • Lock Nut
  • Temp rating: 212°F (100°C) to -40°F (-40°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Strain Reliefs
Product Number 24642
Product Name Sealcon NN-21-BK Liquid Tight Nylon Strain Relief Lock Nut, 3/4"
Material Polyamide / Nylon®;

Nylon

Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 12.5 to 18 mm Diameter, Cord Range; PG; PG 21; 7 mm; 19 mm - 70074632 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 1.114 inch (28.3 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822230 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.276 inch (3 to 7 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details