Sealcon LLC Sealcon CF21NA-BR Brass Strain Relief Flex Nut, 3/4" CF21NA-BR

Description
Sealcon CF21NA-BR Brass Strain Relief Flex Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to saltwater, most acids, alcohol, esters, ketones, ether, gasoline, mineral oil, animal oil and vegetable oil Easy installation: push cable through strain relief and tighten dome nut Flex nut style prevents cable kinking and chafing Use minimum size strain relief that fits your cable Ideal for control cabinets, marine applications, car washes, hot tubs, instrumentation, underground for direct burial and submersed up to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 3/4 Mounting hold Size: 1.05 Cable Min: .51 Cable Max: .71 Flex Nut
Request a Quote Datasheet
Description
Sealcon CF21NA-BR Brass Strain Relief Flex Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to saltwater, most acids, alcohol, esters, ketones, ether, gasoline, mineral oil, animal oil and vegetable oil Easy installation: push cable through strain relief and tighten dome nut Flex nut style prevents cable kinking and chafing Use minimum size strain relief that fits your cable Ideal for control cabinets, marine applications, car washes, hot tubs, instrumentation, underground for direct burial and submersed up to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 3/4 Mounting hold Size: 1.05 Cable Min: .51 Cable Max: .71 Flex Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealcon CF21NA-BR Brass Strain Relief Flex Nut, 3/4
Chanhassen, MN, United States
Sealcon CF21NA-BR Brass Strain Relief Flex Nut, 3/4"
24719
Sealcon CF21NA-BR Brass Strain Relief Flex Nut, 3/4" 24719
Sealcon CF21NA-BR Brass Strain Relief Flex Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to saltwater, most acids, alcohol, esters, ketones, ether, gasoline, mineral oil, animal oil and vegetable oil Easy installation: push cable through strain relief and tighten dome nut Flex nut style prevents cable kinking and chafing Use minimum size strain relief that fits your cable Ideal for control cabinets, marine applications, car washes, hot tubs, instrumentation, underground for direct burial and submersed up to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 3/4 Mounting hold Size: 1.05 Cable Min: .51 Cable Max: .71 Flex Nut
  • Sealcon CF21NA-BR Brass Strain Relief Flex Nut
  • Category: Strain Reliefs
  • Manufacturer: Sealcon
  • Resistant to saltwater, most acids, alcohol, esters, ketones, ether, gasoline, mineral oil, animal oil and vegetable oil
  • Easy installation: push cable through strain relief and tighten dome nut
  • Flex nut style prevents cable kinking and chafing
  • Use minimum size strain relief that fits your cable
  • Ideal for control cabinets, marine applications, car washes, hot tubs, instrumentation, underground for direct burial and submersed up to 300 ft.
  • Concentric O-ring groove in NEMA application with knockouts
  • Seal ring guarantees NEMA 4x and 6 specifications (IP68)
  • IP69K splash proof rating
  • Use with service cord
  • Thread Size NPT: 3/4
  • Mounting hold Size: 1.05
  • Cable Min: .51
  • Cable Max: .71
  • Flex Nut
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Strain Reliefs
Product Number 24719
Product Name Sealcon CF21NA-BR Brass Strain Relief Flex Nut, 3/4"
Material

Metal

Unlock Full Specs
to access all available technical data

Similar Products

Cord Grip; 5 to 12 mm; NPT; 1/2 in.; 14mm; 21.2 mm; Polyamide 6; Neoprene - 70075271 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.835 inch (21.2 mm)
View Details
Strain Relief Liquid Tight Flex - 85820130 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details
Connector Strain Relief - 1604121-1 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details