Sealcon LLC Sealcon CD09NA-BK Liquid Tight Nylon Strain Relief Dome Nut, 3/8" CD09NA-BK

Description
Sealcon CD09NA-BK Liquid Tight Nylon Strain Relief Dome Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to most chemicals and solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 3/8" Mounting Hole Size: .68" Cable Min: .16" Cable Max: .31" Dome Nut Temp rating: 212°F (100°C) to -40°F (-40°C)
Request a Quote Datasheet
Description
Sealcon CD09NA-BK Liquid Tight Nylon Strain Relief Dome Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to most chemicals and solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 3/8" Mounting Hole Size: .68" Cable Min: .16" Cable Max: .31" Dome Nut Temp rating: 212°F (100°C) to -40°F (-40°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealcon CD09NA-BK Liquid Tight Nylon Strain Relief Dome Nut, 3/8
Chanhassen, MN, United States
Sealcon CD09NA-BK Liquid Tight Nylon Strain Relief Dome Nut, 3/8"
24600
Sealcon CD09NA-BK Liquid Tight Nylon Strain Relief Dome Nut, 3/8" 24600
Sealcon CD09NA-BK Liquid Tight Nylon Strain Relief Dome Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to most chemicals and solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 3/8" Mounting Hole Size: .68" Cable Min: .16" Cable Max: .31" Dome Nut Temp rating: 212°F (100°C) to -40°F (-40°C)
  • Sealcon CD09NA-BK Liquid Tight Nylon Strain Relief Dome Nut
  • Category: Strain Reliefs
  • Manufacturer: Sealcon
  • Resistant to most chemicals and solvents
  • Flex nut style prevents cable kinking
  • Easy installation: push cable through strain relief and tighten dome nut
  • Use minimum size strain relief that fits your cable
  • Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft.
  • Concentric O-ring groove in NEMA application with knockouts
  • Seal ring guarantees NEMA 4x and 6 specifications (IP68)
  • IP69K splash proof rating
  • Use with service cord
  • Thread Size NPT: 3/8"
  • Mounting Hole Size: .68"
  • Cable Min: .16"
  • Cable Max: .31"
  • Dome Nut
  • Temp rating: 212°F (100°C) to -40°F (-40°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Strain Reliefs
Product Number 24600
Product Name Sealcon CD09NA-BK Liquid Tight Nylon Strain Relief Dome Nut, 3/8"
Material Polyamide / Nylon®;

Nylon

Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5748677-3 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85826250 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details
Gland, Cable; Metric; M 12 x 1.5; 15 mm; 32 mm; 12 mm; Polyamide 6; Neoprene - 70074537 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.472 inch (12 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details