Sealcon LLC Sealcon CD07AA-BK Liquid Tight Nylon Strain Relief Dome Nut, 1/4" CD07AA-BK

Description
Sealcon CD07AA-BK Liquid Tight Nylon Strain Relief Dome Nut Category: Strain Reliefs Manufacturer: Sealcon Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread size NPT: 1/4 (PG 7) Mounting Hole Size: .49 Cable Min: .11 Cable Max: .26 Dome Nut Style Temp rating: 212°F (100°C) to -40°F (-40°C)
Request a Quote Datasheet
Description
Sealcon CD07AA-BK Liquid Tight Nylon Strain Relief Dome Nut Category: Strain Reliefs Manufacturer: Sealcon Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread size NPT: 1/4 (PG 7) Mounting Hole Size: .49 Cable Min: .11 Cable Max: .26 Dome Nut Style Temp rating: 212°F (100°C) to -40°F (-40°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealcon CD07AA-BK Liquid Tight Nylon Strain Relief Dome Nut, 1/4
Chanhassen, MN, United States
Sealcon CD07AA-BK Liquid Tight Nylon Strain Relief Dome Nut, 1/4"
24608
Sealcon CD07AA-BK Liquid Tight Nylon Strain Relief Dome Nut, 1/4" 24608
Sealcon CD07AA-BK Liquid Tight Nylon Strain Relief Dome Nut Category: Strain Reliefs Manufacturer: Sealcon Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread size NPT: 1/4 (PG 7) Mounting Hole Size: .49 Cable Min: .11 Cable Max: .26 Dome Nut Style Temp rating: 212°F (100°C) to -40°F (-40°C)
  • Sealcon CD07AA-BK Liquid Tight Nylon Strain Relief Dome Nut
  • Category: Strain Reliefs
  • Manufacturer: Sealcon
  • Flex nut style prevents cable kinking
  • Easy installation: push cable through strain relief and tighten dome nut
  • Use minimum size strain relief that fits your cable
  • Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft.
  • Concentric O-ring groove in NEMA application with knockouts
  • Seal ring guarantees NEMA 4x and 6 specifications (IP68)
  • IP69K splash proof rating
  • Use with service cord
  • Thread size NPT: 1/4 (PG 7)
  • Mounting Hole Size: .49
  • Cable Min: .11
  • Cable Max: .26
  • Dome Nut Style
  • Temp rating: 212°F (100°C) to -40°F (-40°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Strain Reliefs
Product Number 24608
Product Name Sealcon CD07AA-BK Liquid Tight Nylon Strain Relief Dome Nut, 1/4"
Material Polyamide / Nylon®;

Nylon

Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074543 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.787 inch (20 mm)
View Details
Metric Liquid Tight Strain Relief Nickel Plated Dome - 85824930 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details
Connector Strain Relief - 1996544-2 - TE Connectivity
Specs
Material Aluminum Alloy
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details