Seal Science, Inc. Molded, Rectagular D-Frames

Description
SSI’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of elastomers with alloys creates a multi-material compound capable of providing electrical shielding with the superior physical properties of an engineered elastomer. SSI’s material engineering team utilizes a variety of elastomeric binders combined with a large array of conductive fillers to custom design solutions for all types of applications in the aerospace, semiconductor, and medical device industries. Conductive elastomeric seals aid designers by providing a component that can provide both environmental and electric sealing. Proper selection of the elastomeric binder is critical for environmental conditions, and proper selection of the metal filler is critical for galvanic capability to mating surfaces, and corrosion resistance. SSI provides materials that meet the material properties of MIL-DTL-83528
Datasheet
Description
SSI’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of elastomers with alloys creates a multi-material compound capable of providing electrical shielding with the superior physical properties of an engineered elastomer. SSI’s material engineering team utilizes a variety of elastomeric binders combined with a large array of conductive fillers to custom design solutions for all types of applications in the aerospace, semiconductor, and medical device industries. Conductive elastomeric seals aid designers by providing a component that can provide both environmental and electric sealing. Proper selection of the elastomeric binder is critical for environmental conditions, and proper selection of the metal filler is critical for galvanic capability to mating surfaces, and corrosion resistance. SSI provides materials that meet the material properties of MIL-DTL-83528
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded, Rectagular D-Frames -  - Seal Science, Inc.
Irvine, CA, USA
Molded, Rectagular D-Frames
Molded, Rectagular D-Frames
SSI’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of elastomers with alloys creates a multi-material compound capable of providing electrical shielding with the superior physical properties of an engineered elastomer. SSI’s material engineering team utilizes a variety of elastomeric binders combined with a large array of conductive fillers to custom design solutions for all types of applications in the aerospace, semiconductor, and medical device industries. Conductive elastomeric seals aid designers by providing a component that can provide both environmental and electric sealing. Proper selection of the elastomeric binder is critical for environmental conditions, and proper selection of the metal filler is critical for galvanic capability to mating surfaces, and corrosion resistance. SSI provides materials that meet the material properties of MIL-DTL-83528

SSI’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of elastomers with alloys creates a multi-material compound capable of providing electrical shielding with the superior physical properties of an engineered elastomer. SSI’s material engineering team utilizes a variety of elastomeric binders combined with a large array of conductive fillers to custom design solutions for all types of applications in the aerospace, semiconductor, and medical device industries.

Conductive elastomeric seals aid designers by providing a component that can provide both environmental and electric sealing. Proper selection of the elastomeric binder is critical for environmental conditions, and proper selection of the metal filler is critical for galvanic capability to mating surfaces, and corrosion resistance.

SSI provides materials that meet the material properties of MIL-DTL-83528

Supplier's Site Datasheet

Technical Specifications

  Seal Science, Inc.
Product Category Gaskets and Gasketing
Product Name Molded, Rectagular D-Frames
Gasket Type Sheet / Die-cut
Material Silicone Rubber; Flourosilicone
Gasket Dimensions 0.993-5.295" Length
Width 0.2950 to 1.35 inch (7.49 to 34.42 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe envelope gasket -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions customizable
View Details
DIN Pipe Coupling Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Silicone Rubber (optional feature); Perlast perfluoroelastomer (FFKM)
Gasket Dimensions Nominal sizes from 0.75" to 6.00"and from 10mm to 200mm
View Details
Spiral Wound Gaskets - VITAFLEX® - Technetics Group
Specs
Gasket Type Spiral Wound
Material Polytetrafluoroethylene (PTFE); Inox, INCONEL®, Monel, or fibers
Operating Pressure 5076 psi (3573 m H2O)
View Details