SSI’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of elastomers with alloys creates a multi-material compound capable of providing electrical shielding with the superior physical properties of an engineered elastomer. SSI’s material engineering team utilizes a variety of elastomeric binders combined with a large array of conductive fillers to custom design solutions for all types of applications in the aerospace, semiconductor, and medical device industries.
Conductive elastomeric seals aid designers by providing a component that can provide both environmental and electric sealing. Proper selection of the elastomeric binder is critical for environmental conditions, and proper selection of the metal filler is critical for galvanic capability to mating surfaces, and corrosion resistance.
SSI provides materials that meet the material properties of MIL-DTL-83528
| Seal Science, Inc. | |
|---|---|
| Product Category | Gaskets and Gasketing |
| Product Name | Hollow D-Strips |
| Gasket Type | Gasket Strip |
| Material | Silicone Rubber; Flourosilicone |
| Gasket Dimensions | 0.078-0.125" D Radius |
| Width | 0.1250 to 0.2500 inch (3.17 to 6.35 mm) |