Spring energized seals are uni-directional u-cups seals. An energizer is required to provide a pre-load for low pressure sealing and to maintain intimate lip contact with the mating hardware. As the seal wears the spring continues to exert pressure on the lip until the useful performance of the seal is exhausted. The seal is designed to have the pressure entering the “U”. Seals can be used from high vacuum to over 100,000 psi (combined with the appropriately designed back-up ring).
| Seal Science, Inc. | |
|---|---|
| Product Category | Oil Seals and Grease Seals |
| Product Number | 900V Series |
| Product Name | PolySpring - Spring-Energized Seals |
| Seal Type | Single Lip Oil Seal |