Seal Plastics Inc. Low Pressure Needle Valve 312C04X06

Description
Low Pressure Needle Valve
Description
Low Pressure Needle Valve

Suppliers

Company
Product
Description
Supplier Links
Low Pressure Needle Valve - 312C04X06 - Seal Plastics Inc.
Elk Grove Village, IL, USA
Low Pressure Needle Valve
312C04X06
Low Pressure Needle Valve 312C04X06
Low Pressure Needle Valve

Low Pressure Needle Valve

Supplier's Site

Technical Specifications

  Seal Plastics Inc.
Product Category Industrial Valves
Product Number 312C04X06
Product Name Low Pressure Needle Valve
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369086 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details
Ball Check Valve 0 5 4 - 1232030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 3.15 inch (80.00 mm)
View Details
500 Zero-Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Zero-Leak Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details