Seagate Technology Ic, V Reg +5.0V, 18K05, To-3-2; Output Type Seagate IP3R18K05

Description
IC, V REG +5.0V, 18K05, TO-3-2; Output Type:Fixed; Input Voltage Min:8V; Input Voltage Max:35V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:5A; Linear Regulator Case
Datasheet
Description
IC, V REG +5.0V, 18K05, TO-3-2; Output Type:Fixed; Input Voltage Min:8V; Input Voltage Max:35V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:5A; Linear Regulator Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg +5.0V, 18K05, To-3-2; Output Type Seagate - 06M4161 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg +5.0V, 18K05, To-3-2; Output Type Seagate
06M4161
Ic, V Reg +5.0V, 18K05, To-3-2; Output Type Seagate 06M4161
IC, V REG +5.0V, 18K05, TO-3-2; Output Type:Fixed; Input Voltage Min:8V; Input Voltage Max:35V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:5A; Linear Regulator Case

IC, V REG +5.0V, 18K05, TO-3-2; Output Type:Fixed; Input Voltage Min:8V; Input Voltage Max:35V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:5A; Linear Regulator Case

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 06M4161
Product Name Ic, V Reg +5.0V, 18K05, To-3-2; Output Type Seagate
Input Voltage 8 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details