HDP Power AC DC Desktop, Wall Power Adapters HDP05-MD-WUSB-4

Description
5V 5W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet
Description
5V 5W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1987-1003-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1987-1003-ND
AC DC Desktop, Wall Power Adapters 1987-1003-ND
5V 5W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

5V 5W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 1987-1003-ND
Product Name AC DC Desktop, Wall Power Adapters
Type Medical Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 50 C (32 to 122 F)
AC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details