Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | RT7239GSP |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad |
| Life Cycle Stage | Active |
| Output Voltage | 0.7650 to 8 volts |